NXP Semiconductors Interface Transceiver IC MCZ33897TEFR2

Description
IC TRANSCEIVER HALF 1/1 14SOIC Product overview: MCZ33897TEFR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCZ33897TEFR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 14SOIC Product overview: MCZ33897TEFR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCZ33897TEFR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MCZ33897TEFR2
Interface Transceiver IC 710-MCZ33897TEFR2
IC TRANSCEIVER HALF 1/1 14SOIC Product overview: MCZ33897TEFR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCZ33897TEFR2 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 14SOIC Product overview: MCZ33897TEFR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCZ33897TEFR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897TEFR2 - 058425-MCZ33897TEFR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897TEFR2
058425-MCZ33897TEFR2
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897TEFR2 058425-MCZ33897TEFR2
Manufacturer: NXP Win Source Part Number: 058425-MCZ33897TEFR2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Data Rate: 83.33Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 12V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 058425-MCZ33897TEFR2
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Data Rate: 83.33Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 12V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897TEFR2 - 1075667-MCZ33897TEFR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897TEFR2
1075667-MCZ33897TEFR2
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897TEFR2 1075667-MCZ33897TEFR2
Manufacturer: NXP Win Source Part Number: 1075667-MCZ33897TEFR 2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Data Rate: 83.33Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 12V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1075667-MCZ33897TEFR2
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Data Rate: 83.33Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 12V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Can Transceiver, 83.33Kbps, Nsoic-14; Ic Interface Type Nxp - 61AC0217 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 83.33Kbps, Nsoic-14; Ic Interface Type Nxp
61AC0217
Can Transceiver, 83.33Kbps, Nsoic-14; Ic Interface Type Nxp 61AC0217
CAN TRANSCEIVER, 83.33KBPS, NSOIC-14; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:6V; Supply Voltage Max:26.5V; Interface Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN TRANSCEIVER, 83.33KBPS, NSOIC-14; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:6V; Supply Voltage Max:26.5V; Interface Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCZ33897TEFR2
CAN Interface IC MCZ33897TEFR2
CAN Interface IC SINGLE WIRE CAN

CAN Interface IC SINGLE WIRE CAN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCZ33897TEFR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCZ33897TEFR2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCZ33897TEFR2
IC TRANSCEIVER HALF 1/1 14SOIC

IC TRANSCEIVER HALF 1/1 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MCZ33897TEFR2 058425-MCZ33897TEFR2 61AC0217 MCZ33897TEFR2 MCZ33897TEFR2
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897TEFR2 Can Transceiver, 83.33Kbps, Nsoic-14; Ic Interface Type Nxp CAN Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 12V Other; 12V Other; 6V Other
Data Rate 83.33 kbps 83.33 kbps
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
RF Front End (LNA + PA) - BGM681L11E6327XTTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-UFDFN Exposed Pad
Pins 10 #
View Details
2 suppliers
Interface Transceiver IC - 702-SI3206-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
Low-power inverter - 74AUP1G04GW-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details