NXP Semiconductors Interface - Interface - Specialized - MCZ33199EF MCZ33199EF

Description
Manufacturer: NXP Win Source Part Number: 1221367-MCZ33199EF Packaging: Tube Mounting Style: SMD Applications: Diagnostic Interface: Serial Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: MCZ33199 Manufacturer Pack Quantity: 55 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1221367-MCZ33199EF Packaging: Tube Mounting Style: SMD Applications: Diagnostic Interface: Serial Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: MCZ33199 Manufacturer Pack Quantity: 55 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MCZ33199EF - 1221367-MCZ33199EF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MCZ33199EF
1221367-MCZ33199EF
Interface - Interface - Specialized - MCZ33199EF 1221367-MCZ33199EF
Manufacturer: NXP Win Source Part Number: 1221367-MCZ33199EF Packaging: Tube Mounting Style: SMD Applications: Diagnostic Interface: Serial Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: MCZ33199 Manufacturer Pack Quantity: 55 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: NXP
Win Source Part Number: 1221367-MCZ33199EF
Packaging: Tube
Mounting Style: SMD
Applications: Diagnostic
Interface: Serial
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: MCZ33199
Manufacturer Pack Quantity: 55
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Interface - Specialized - MCZ33199EF - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MCZ33199EF
Interface - Specialized MCZ33199EF
IC INTERFACE SPECIALIZED 14SOIC

IC INTERFACE SPECIALIZED 14SOIC

Supplier's Site Datasheet
Specialized - MCZ33199EF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MCZ33199EF
Specialized MCZ33199EF
Diagnostic Interface 14-SOIC

Diagnostic Interface 14-SOIC

Buy Now Datasheet
Specialized - MCZ33199EF - ODG (Origin Data Global)
Shenzhen, China
Specialized
MCZ33199EF
Specialized MCZ33199EF
IC INTERFACE SPECIALIZED 14SOIC

IC INTERFACE SPECIALIZED 14SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MCZ33199EF
Integrated Circuits (ICs) - Interface - Specialized MCZ33199EF
IC INTERFACE SPECIALIZED 14SOIC

IC INTERFACE SPECIALIZED 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1221367-MCZ33199EF MCZ33199EF MCZ33199EF MCZ33199EF MCZ33199EF
Product Name Interface - Interface - Specialized - MCZ33199EF Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 702-SI32267-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers