NXP Semiconductors Microprocessors MCIMX6Y0CVM05AB

Description
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX6Y0CVM05AB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6Y0CVM05AB-ND
Microprocessors MCIMX6Y0CVM05AB-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1228473-MCIMX6Y0CVM05AB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1228473-MCIMX6Y0CVM05AB
Integrated Circuits (ICs) - Embedded - Microprocessors 1228473-MCIMX6Y0CVM05AB
Win Source Part Number: 1228473-MCIMX6Y0CVM0 5AB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX6 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 528MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: No Display & Interface Controllers: Electrophoretic, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 OTG + PHY (1) Voltage - I/O: 1.8V, 2.8V, 3.3V Security Features: A-HAB, ARM TZ, CSU, SJC, SNVS Package: Tray Additional Interfaces: I2C, SPI, UART Standard Package: 152 Package / Case: 289-LFBGA Supplier Device Package: 289-MAPBGA (14x14) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935357241557 Base Product Number: MCIMX6

Win Source Part Number: 1228473-MCIMX6Y0CVM05AB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: i.MX6
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 528MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR2, DDR3, DDR3L
Graphics Acceleration: No
Display & Interface Controllers: Electrophoretic, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 OTG + PHY (1)
Voltage - I/O: 1.8V, 2.8V, 3.3V
Security Features: A-HAB, ARM TZ, CSU, SJC, SNVS
Package: Tray
Additional Interfaces: I2C, SPI, UART
Standard Package: 152
Package / Case: 289-LFBGA
Supplier Device Package: 289-MAPBGA (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935357241557
Base Product Number: MCIMX6

Buy Now Datasheet
528MHZ Embedded Microprocessor MPU - 694-MCIMX6Y0CVM05AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6Y0CVM05AB
528MHZ Embedded Microprocessor MPU 694-MCIMX6Y0CVM05AB
IC MPU I.MX6 528MHZ 289MAPBGA Product overview: MCIMX6Y0CVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y0CVM05AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6 528MHZ 289MAPBGA Product overview: MCIMX6Y0CVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y0CVM05AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6Y0CVM05AB
Processors - Application Specialized MCIMX6Y0CVM05AB
Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 528MHz, 289BGA

Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 528MHz, 289BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6Y0CVM05AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6Y0CVM05AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6Y0CVM05AB
IC MPU I.MX6 528MHZ 289MAPBGA

IC MPU I.MX6 528MHZ 289MAPBGA

Supplier's Site
Embedded - Microprocessors - MCIMX6Y0CVM05AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6Y0CVM05AB
Embedded - Microprocessors MCIMX6Y0CVM05AB
I.MX6ULL ROM PERF ENHAN

I.MX6ULL ROM PERF ENHAN

Supplier's Site Datasheet
Microprocessors - MCIMX6Y0CVM05AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6Y0CVM05AB
Microprocessors MCIMX6Y0CVM05AB
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX6Y0CVM05AB-ND 1228473-MCIMX6Y0CVM05AB 694-MCIMX6Y0CVM05AB MCIMX6Y0CVM05AB MCIMX6Y0CVM05AB MCIMX6Y0CVM05AB MCIMX6Y0CVM05AB
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 528MHZ Embedded Microprocessor MPU Processors - Application Specialized Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 i.MX 6ULL ARM; ARMR CortexR-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7
Supply Voltage 1.8V; 3.3V 1.8V, 2.8V, 3.3V 1.275 V to 1.5 V
Package Type Other; 289-LFBGA Other; Tray BGA; Other; 289-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - EWIXP460BAD - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details