NXP Semiconductors Microprocessors MCIMX6X1EVO10AC

Description
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX6X1EVO10AC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6X1EVO10AC-ND
Microprocessors MCIMX6X1EVO10AC-ND
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)

ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6X1EVO10AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6X1EVO10AC
Embedded - Microprocessors MCIMX6X1EVO10AC
I.MX 6SX ROM PERF ENHAN

I.MX 6SX ROM PERF ENHAN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6X1EVO10AC
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6X1EVO10AC
IC MPU I.MX6SX 1GHZ 400MAPBGA

IC MPU I.MX6SX 1GHZ 400MAPBGA

Supplier's Site
Microprocessors - MCIMX6X1EVO10AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6X1EVO10AC
Microprocessors MCIMX6X1EVO10AC
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)

ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)

Buy Now Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6X1EVO10AC
Processors - Application Specialized MCIMX6X1EVO10AC
Processors - Application Specialized i.MX 6 series 32-bit MPU, ARM Cortex-A9 core, 800MHz, ARM Cortex-M4 core, 166MHz, BGA 400

Processors - Application Specialized i.MX 6 series 32-bit MPU, ARM Cortex-A9 core, 800MHz, ARM Cortex-M4 core, 166MHz, BGA 400

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX6X1EVO10AC-ND MCIMX6X1EVO10AC MCIMX6X1EVO10AC MCIMX6X1EVO10AC MCIMX6X1EVO10AC
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Processors - Application Specialized
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9, ARM® Cortex®-M4 ARM; ARM® Cortex®-A9, ARM® Cortex®-M4 ARM; ARMR CortexR-A9, ARMR CortexR-M4 ARM® Cortex®-A9, ARM® Cortex®-M4
Supply Voltage 1.8V; 2.5V
Package Type Other; 400-LFBGA BGA; Other; 400-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - BXC80557E2140 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Embedded - Microprocessors - AU80610004653AAS LBMG - 1230162-AU80610004653AAS LBMG - Win Source Electronics
Specs
Package Type Other; FCBGA
Pin Count 559
Operating Temperature 0 C (32 F)
View Details
2 suppliers