NXP Semiconductors 528MHZ Embedded Microprocessor MPU MCIMX6G3DVK05AB

Description
IC MPU I.MX6UL 528MHZ 272MAPBGA Product overview: MCIMX6G3DVK05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3DVK05AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX6UL 528MHZ 272MAPBGA Product overview: MCIMX6G3DVK05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3DVK05AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
528MHZ Embedded Microprocessor MPU - 694-MCIMX6G3DVK05AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6G3DVK05AB
528MHZ Embedded Microprocessor MPU 694-MCIMX6G3DVK05AB
IC MPU I.MX6UL 528MHZ 272MAPBGA Product overview: MCIMX6G3DVK05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3DVK05AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6UL 528MHZ 272MAPBGA Product overview: MCIMX6G3DVK05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3DVK05AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6G3DVK05AB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6G3DVK05AB-ND
Microprocessors MCIMX6G3DVK05AB-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX6G3DVK05AB - 926543-MCIMX6G3DVK05AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6G3DVK05AB
926543-MCIMX6G3DVK05AB
Embedded - Embedded - Microprocessors - MCIMX6G3DVK05AB 926543-MCIMX6G3DVK05AB
Manufacturer: NXP Win Source Part Number: 926543-MCIMX6G3DVK05 AB Series: i.MX6UL Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: 272-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 272-MAPBGA (9x9) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926543-MCIMX6G3DVK05AB
Series: i.MX6UL
Operating Temperature Range: 0°C ~ 95°C (TJ)
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)
Core Processor: ARM® Cortex®-A7
Speed: 528MHz
Package: 272-LFBGA
Package: Tray
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 272-MAPBGA (9x9)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6G3DVK05AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6G3DVK05AB
Embedded - Microprocessors MCIMX6G3DVK05AB
IC MPU I.MC6UL 528MHZ 272BGA

IC MPU I.MC6UL 528MHZ 272BGA

Supplier's Site Datasheet
Microprocessors - MCIMX6G3DVK05AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6G3DVK05AB
Microprocessors MCIMX6G3DVK05AB
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6G3DVK05AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6G3DVK05AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6G3DVK05AB
IC MPU I.MX6UL 528MHZ 272MAPBGA

IC MPU I.MX6UL 528MHZ 272MAPBGA

Supplier's Site
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6G3DVK05AB
Processors - Application Specialized MCIMX6G3DVK05AB
Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 500MHz, 289BGA

Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 500MHz, 289BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6G3DVK05AB MCIMX6G3DVK05AB-ND 926543-MCIMX6G3DVK05AB MCIMX6G3DVK05AB MCIMX6G3DVK05AB MCIMX6G3DVK05AB MCIMX6G3DVK05AB
Product Name 528MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MCIMX6G3DVK05AB Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Processors - Application Specialized
Microprocessor Family i.MX 6UltraLite ARM; ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 1.15 V to 1.3 V 1.2V; 1.5V; 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 272-LFBGA P-BGA; Other; 272-MAPBGA (9x9) BGA; Other; 272-LFBGA
Pin Count 272 272
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808EZCE4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3874 Sitara Processor - AM3874CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details
Microprocessors - 150-SAM9X72T-I/4PBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
3 suppliers