NXP Semiconductors 528MHZ Embedded Microprocessor MPU MCIMX6G3DVK05AA

Description
IC MPU I.MX6UL 528MHZ 272MAPBGA Product overview: MCIMX6G3DVK05AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3DVK05AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX6UL 528MHZ 272MAPBGA Product overview: MCIMX6G3DVK05AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3DVK05AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
528MHZ Embedded Microprocessor MPU - 694-MCIMX6G3DVK05AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6G3DVK05AA
528MHZ Embedded Microprocessor MPU 694-MCIMX6G3DVK05AA
IC MPU I.MX6UL 528MHZ 272MAPBGA Product overview: MCIMX6G3DVK05AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3DVK05AA can be used for catalog matching and distributor lookup.

IC MPU I.MX6UL 528MHZ 272MAPBGA Product overview: MCIMX6G3DVK05AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3DVK05AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6G3DVK05AA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6G3DVK05AA-ND
Microprocessors MCIMX6G3DVK05AA-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX6G3DVK05AA - 926542-MCIMX6G3DVK05AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6G3DVK05AA
926542-MCIMX6G3DVK05AA
Embedded - Embedded - Microprocessors - MCIMX6G3DVK05AA 926542-MCIMX6G3DVK05AA
Manufacturer: NXP Win Source Part Number: 926542-MCIMX6G3DVK05 AA Series: i.MX6UL Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Tray Package: 272-LFBGA Part Status: Obsolete Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 272-MAPBGA (9x9) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926542-MCIMX6G3DVK05AA
Series: i.MX6UL
Operating Temperature Range: 0°C ~ 95°C (TJ)
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)
Core Processor: ARM® Cortex®-A7
Speed: 528MHz
Package: Tray
Package: 272-LFBGA
Part Status: Obsolete
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 272-MAPBGA (9x9)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6G3DVK05AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6G3DVK05AA
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6G3DVK05AA
IC MPU I.MX6UL 528MHZ 272MAPBGA

IC MPU I.MX6UL 528MHZ 272MAPBGA

Supplier's Site
Microprocessors - MCIMX6G3DVK05AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6G3DVK05AA
Microprocessors MCIMX6G3DVK05AA
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

Buy Now Datasheet
Microprocessors - MCIMX6G3DVK05AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6G3DVK05AA
Microprocessors MCIMX6G3DVK05AA
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6G3DVK05AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6G3DVK05AA
Embedded - Microprocessors MCIMX6G3DVK05AA
IC MPU I.MC6UL 528MHZ 272BGA

IC MPU I.MC6UL 528MHZ 272BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6G3DVK05AA MCIMX6G3DVK05AA-ND 926542-MCIMX6G3DVK05AA MCIMX6G3DVK05AA MCIMX6G3DVK05AA MCIMX6G3DVK05AA
Product Name 528MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MCIMX6G3DVK05AA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family i.MX 6UltraLite ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7
Package Type Other; Tray Other; 272-LFBGA P-BGA; Other; 272-MAPBGA (9x9) BGA; Other; 272-LFBGA
Pin Count 272 272
Clock Speed 528 MHz 528 MHz 528 MHz 528 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM1808BZCEA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
33MHZ Embedded Microprocessor MPU - 694-A80960HA33SL2GY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; PGA
View Details
4 suppliers