NXP Semiconductors Microprocessors MCIMX6DP6AVT8AA

Description
ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Request a Quote Datasheet
Description
ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX6DP6AVT8AA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6DP6AVT8AA-ND
Microprocessors MCIMX6DP6AVT8AA-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)

Buy Now Datasheet
852MHZ Embedded Microprocessor MPU - 694-MCIMX6DP6AVT8AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
852MHZ Embedded Microprocessor MPU
694-MCIMX6DP6AVT8AA
852MHZ Embedded Microprocessor MPU 694-MCIMX6DP6AVT8AA
IC MPU I.MX6DP 852MHZ 624FCBGA Product overview: MCIMX6DP6AVT8AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 852MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 852MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6DP6AVT8AA can be used for catalog matching and distributor lookup.

IC MPU I.MX6DP 852MHZ 624FCBGA Product overview: MCIMX6DP6AVT8AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 852MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 852MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6DP6AVT8AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX6DP6AVT8AA - 884006-MCIMX6DP6AVT8AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6DP6AVT8AA
884006-MCIMX6DP6AVT8AA
Embedded - Embedded - Microprocessors - MCIMX6DP6AVT8AA 884006-MCIMX6DP6AVT8AA
Manufacturer: NXP Win Source Part Number: 884006-MCIMX6DP6AVT8 AA Series: i.MX6DP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 852MHz 624-FCBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 852MHZ Package: 624-FBGA, FCBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 624-FCBGA (21x21) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 884006-MCIMX6DP6AVT8AA
Series: i.MX6DP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Core Processor: ARM® Cortex®-A9
Speed: 852MHZ
Package: 624-FBGA, FCBGA
Package: Tray
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 624-FCBGA (21x21)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6DP6AVT8AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6DP6AVT8AA
Embedded - Microprocessors MCIMX6DP6AVT8AA
IC MPU I.MX6DP 852MHZ 624FCBGA

IC MPU I.MX6DP 852MHZ 624FCBGA

Supplier's Site Datasheet
Microprocessors - MCIMX6DP6AVT8AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6DP6AVT8AA
Microprocessors MCIMX6DP6AVT8AA
ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6DP6AVT8AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6DP6AVT8AA
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6DP6AVT8AA
IC MPU I.MX6DP 852MHZ 624FCBGA

IC MPU I.MX6DP 852MHZ 624FCBGA

Supplier's Site
Microprocessors - MCIMX6DP6AVT8AA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6DP6AVT8AA
Microprocessors MCIMX6DP6AVT8AA
IC MPU I.MX6DP 852MHZ 624FCBGA

IC MPU I.MX6DP 852MHZ 624FCBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6DP6AVT8AA
Processors - Application Specialized MCIMX6DP6AVT8AA
Processors - Application Specialized i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 850MHz, FCBGA 624

Processors - Application Specialized i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 850MHz, FCBGA 624

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX6DP6AVT8AA-ND 694-MCIMX6DP6AVT8AA 884006-MCIMX6DP6AVT8AA MCIMX6DP6AVT8AA MCIMX6DP6AVT8AA MCIMX6DP6AVT8AA MCIMX6DP6AVT8AA MCIMX6DP6AVT8AA
Product Name Microprocessors 852MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX6DP6AVT8AA Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Processors - Application Specialized
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 i.MX 6Dual ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARMR CortexR-A9 ARM® Cortex®-A9
Supply Voltage 1.8V; 2.5V; 3.3V 1.05 V to 1.5 V
Package Type Other; 624-FBGA, FCBGA Other; Tray Other; 624-FCBGA (21x21) BGA; Other; 624-FBGA, FCBGA Other; 624-FBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
4 suppliers
Embedded - Embedded - Microprocessors - AM29000-25GC - 860914-AM29000-25GC - Win Source Electronics
Specs
Architecture RISC
Package Type Other; 169-PGA (44.7x44.7)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Pentium® Processor 3825U (2M Cache, 1.90 GHz) - 3825U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1900 MHz
View Details