NXP Semiconductors Microprocessors MCIMX536AVP8C2

Description
ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 800MHz 529-FBGA (19x19)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 800MHz 529-FBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-MCIMX536AVP8C2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-MCIMX536AVP8C2-ND
Microprocessors 568-MCIMX536AVP8C2-ND
ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 800MHz 529-FBGA (19x19)

ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 800MHz 529-FBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261907-MCIMX536AVP8C2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261907-MCIMX536AVP8C2
Integrated Circuits (ICs) - Embedded - Microprocessors 1261907-MCIMX536AVP8C2
Win Source Part Number: 1261907-MCIMX536AVP8 C2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX53 Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: DDR2, DDR3, LPDDR2 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100Mbps (1) SATA: SATA 1.5Gbps (1) USB: USB 2.0 (2), USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1) Voltage - I/O: 1.3V, 1.8V, 2.775V, 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Package: Tray Additional Interfaces: 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART Standard Package: 84 Package / Case: 529-FBGA Supplier Device Package: 529-FBGA (19x19) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: NXP USA Inc. Other Names: 935423227557,,568-MC IMX536AVP8C2

Win Source Part Number: 1261907-MCIMX536AVP8C2
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: i.MX53
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: DDR2, DDR3, LPDDR2
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100Mbps (1)
SATA: SATA 1.5Gbps (1)
USB: USB 2.0 (2), USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1)
Voltage - I/O: 1.3V, 1.8V, 2.775V, 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package: Tray
Additional Interfaces: 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART
Standard Package: 84
Package / Case: 529-FBGA
Supplier Device Package: 529-FBGA (19x19)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: NXP USA Inc.
Other Names: 935423227557,,568-MCIMX536AVP8C2

Buy Now
800MHZ Embedded Microprocessor MPU - 694-MCIMX536AVP8C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX536AVP8C2
800MHZ Embedded Microprocessor MPU 694-MCIMX536AVP8C2
IC MPU I.MX53 800MHZ 529FBGA Product overview: MCIMX536AVP8C2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX536AVP8C2 can be used for catalog matching and distributor lookup.

IC MPU I.MX53 800MHZ 529FBGA Product overview: MCIMX536AVP8C2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX536AVP8C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX536AVP8C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX536AVP8C2
Embedded - Microprocessors MCIMX536AVP8C2
IC MPU I.MX53 32BIT ARM 529PBGA

IC MPU I.MX53 32BIT ARM 529PBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX536AVP8C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX536AVP8C2
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX536AVP8C2
IC MPU I.MX53 32BIT ARM 529PBGA

IC MPU I.MX53 32BIT ARM 529PBGA

Supplier's Site
Microprocessors - MCIMX536AVP8C2 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX536AVP8C2
Microprocessors MCIMX536AVP8C2
IC MPU I.MX53 32BIT ARM 529PBGA

IC MPU I.MX53 32BIT ARM 529PBGA

Supplier's Site
Microprocessors - MCIMX536AVP8C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX536AVP8C2
Microprocessors MCIMX536AVP8C2
ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 800MHz 529-FBGA (19x19)

ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 800MHz 529-FBGA (19x19)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-MCIMX536AVP8C2-ND 1261907-MCIMX536AVP8C2 694-MCIMX536AVP8C2 MCIMX536AVP8C2 MCIMX536AVP8C2 MCIMX536AVP8C2 MCIMX536AVP8C2
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 800MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 i.MX53xA ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.3V, 1.8V, 2.775V, 3.3V 1.1 V, 1.3 V
Package Type Other; 529-FBGA Other; Tray Other; 529-FBGA BGA; Other; 529-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 25PPC750CXEFP4013T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details