NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX515CJM6CR2 MCIMX515CJM6CR2

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 806399-MCIMX515CJM6C R2 Packaging: Reel Core Processor: ARM Cortex -A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.2V, 1.875V, 2.775V, 3.0V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Additional Interfaces: 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART Supplier Device Package: 529-BGA (19x19) Temperature Range - Operating: -40°C ~ 95°C (TC) Manufacturer Package: 529-LFBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Part Number Series: MCIMX515
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 806399-MCIMX515CJM6C R2 Packaging: Reel Core Processor: ARM Cortex -A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.2V, 1.875V, 2.775V, 3.0V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Additional Interfaces: 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART Supplier Device Package: 529-BGA (19x19) Temperature Range - Operating: -40°C ~ 95°C (TC) Manufacturer Package: 529-LFBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Part Number Series: MCIMX515
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX515CJM6CR2 - 806399-MCIMX515CJM6CR2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX515CJM6CR2
806399-MCIMX515CJM6CR2
Embedded - Embedded - Microprocessors - MCIMX515CJM6CR2 806399-MCIMX515CJM6CR2
Manufacturer: NXP USA Inc. Win Source Part Number: 806399-MCIMX515CJM6C R2 Packaging: Reel Core Processor: ARM Cortex -A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.2V, 1.875V, 2.775V, 3.0V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Additional Interfaces: 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART Supplier Device Package: 529-BGA (19x19) Temperature Range - Operating: -40°C ~ 95°C (TC) Manufacturer Package: 529-LFBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Part Number Series: MCIMX515

Manufacturer: NXP USA Inc.
Win Source Part Number: 806399-MCIMX515CJM6CR2
Packaging: Reel
Core Processor: ARM Cortex -A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.2V, 1.875V, 2.775V, 3.0V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Additional Interfaces: 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Supplier Device Package: 529-BGA (19x19)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Manufacturer Package: 529-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Part Number Series: MCIMX515

Buy Now
600MHZ Embedded Microprocessor MPU - 694-MCIMX515CJM6CR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-MCIMX515CJM6CR2
600MHZ Embedded Microprocessor MPU 694-MCIMX515CJM6CR2
IC MPU I.MX51 600MHZ 529BGA Product overview: MCIMX515CJM6CR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX515CJM6CR2 can be used for catalog matching and distributor lookup.

IC MPU I.MX51 600MHZ 529BGA Product overview: MCIMX515CJM6CR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX515CJM6CR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX515CJM6CR2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX515CJM6CR2-ND
Microprocessors MCIMX515CJM6CR2-ND
ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 600MHz 529-BGA (19x19)

ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 600MHz 529-BGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX515CJM6CR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX515CJM6CR2
Embedded - Microprocessors MCIMX515CJM6CR2
IC MPU I.MX51 600MHZ 529BGA

IC MPU I.MX51 600MHZ 529BGA

Supplier's Site Datasheet
Microprocessors - MCIMX515CJM6CR2 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX515CJM6CR2
Microprocessors MCIMX515CJM6CR2
IC MPU I.MX51 600MHZ 529BGA

IC MPU I.MX51 600MHZ 529BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX515CJM6CR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX515CJM6CR2
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX515CJM6CR2
IC MPU I.MX51 600MHZ 529BGA

IC MPU I.MX51 600MHZ 529BGA

Supplier's Site
Microprocessors - MCIMX515CJM6CR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX515CJM6CR2
Microprocessors MCIMX515CJM6CR2
ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 600MHz 529-BGA (19x19)

ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 600MHz 529-BGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 806399-MCIMX515CJM6CR2 694-MCIMX515CJM6CR2 MCIMX515CJM6CR2-ND MCIMX515CJM6CR2 MCIMX515CJM6CR2 MCIMX515CJM6CR2 MCIMX515CJM6CR2
Product Name Embedded - Embedded - Microprocessors - MCIMX515CJM6CR2 600MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.2V, 1.875V, 2.775V, 3.0V 1.1 V 1.2V; 1.8V; 3V
Operating Temperature -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Microprocessor Family i.MX51 ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - AM1707CZKB4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Pentium® Processor 3825U (2M Cache, 1.90 GHz) - 3825U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1900 MHz
View Details