NXP Semiconductors Microprocessors MCIMX515CJM6C

Description
ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 600MHz 529-BGA (19x19)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 600MHz 529-BGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX515CJM6C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX515CJM6C-ND
Microprocessors MCIMX515CJM6C-ND
ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 600MHz 529-BGA (19x19)

ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 600MHz 529-BGA (19x19)

Buy Now Datasheet
600MHZ Embedded Microprocessor MPU - 694-MCIMX515CJM6C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-MCIMX515CJM6C
600MHZ Embedded Microprocessor MPU 694-MCIMX515CJM6C
IC MPU I.MX51 600MHZ 529BGA Product overview: MCIMX515CJM6C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX515CJM6C can be used for catalog matching and distributor lookup.

IC MPU I.MX51 600MHZ 529BGA Product overview: MCIMX515CJM6C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX515CJM6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX515CJM6C - 058274-MCIMX515CJM6C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX515CJM6C
058274-MCIMX515CJM6C
Embedded - Embedded - Microprocessors - MCIMX515CJM6C 058274-MCIMX515CJM6C
Manufacturer: NXP Win Source Part Number: 058274-MCIMX515CJM6C Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.2V, 1.875V, 2.775V, 3.0V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Additional Interfaces: 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 529-BGA Case 2017 (19x19) Speed(Frequency): 600MHz

Manufacturer: NXP
Win Source Part Number: 058274-MCIMX515CJM6C
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.2V, 1.875V, 2.775V, 3.0V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Additional Interfaces: 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 95°C (TC)
Case / Package: 529-BGA Case 2017 (19x19)
Speed(Frequency): 600MHz

Buy Now Datasheet
Embedded - Microprocessors - MCIMX515CJM6C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX515CJM6C
Embedded - Microprocessors MCIMX515CJM6C
IC MPU I.MX51 600MHZ 529BGA

IC MPU I.MX51 600MHZ 529BGA

Supplier's Site Datasheet
Microprocessors - MCIMX515CJM6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX515CJM6C
Microprocessors MCIMX515CJM6C
ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 600MHz 529-BGA (19x19)

ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 600MHz 529-BGA (19x19)

Buy Now Datasheet
Microprocessors - MCIMX515CJM6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX515CJM6C
Microprocessors MCIMX515CJM6C
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MCIMX515CJM6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX515CJM6C
Microprocessors MCIMX515CJM6C
ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 600MHz 529-BGA (19x19)

ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 600MHz 529-BGA (19x19)

Buy Now Datasheet
Microcontrollers - MCIMX515CJM6C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCIMX515CJM6C
Microcontrollers MCIMX515CJM6C
I.MX51 32-BIT MPU, ARM CORTEX-A8

I.MX51 32-BIT MPU, ARM CORTEX-A8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX515CJM6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX515CJM6C
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX515CJM6C
IC MPU I.MX51 600MHZ 529BGA

IC MPU I.MX51 600MHZ 529BGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX515CJM6C-ND 694-MCIMX515CJM6C 058274-MCIMX515CJM6C MCIMX515CJM6C MCIMX515CJM6C MCIMX515CJM6C MCIMX515CJM6C MCIMX515CJM6C
Product Name Microprocessors 600MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX515CJM6C Embedded - Microprocessors Microprocessors Microprocessors Microcontrollers Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 i.MX51 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.2V; 1.8V; 3V 1.1 V 1.2V, 1.875V, 2.775V, 3.0V
Package Type Other; 529-LFBGA Other; Tray BGA; Other; 529-BGA Case 2017 (19x19) BGA; Other; 529-LFBGA Other; 529-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FB1033T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Microprocessors - DRA716BHGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded - Microprocessors - TS68020MF1-20 - Lingto Electronic Limited
Specs
Microprocessor Family 68k; 68000
View Details
3 suppliers