NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX31VMN5C MCIMX31VMN5C

Description
Manufacturer: NXP Win Source Part Number: 132065-MCIMX31VMN5C Packaging: Tray Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Speed(Frequency): 532MHz
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 132065-MCIMX31VMN5C Packaging: Tray Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Speed(Frequency): 532MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX31VMN5C - 132065-MCIMX31VMN5C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX31VMN5C
132065-MCIMX31VMN5C
Embedded - Embedded - Microprocessors - MCIMX31VMN5C 132065-MCIMX31VMN5C
Manufacturer: NXP Win Source Part Number: 132065-MCIMX31VMN5C Packaging: Tray Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Speed(Frequency): 532MHz

Manufacturer: NXP
Win Source Part Number: 132065-MCIMX31VMN5C
Packaging: Tray
Core Processor: ARM1136JF-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers: DDR
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, Keypad, LCD
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Speed(Frequency): 532MHz

Buy Now Datasheet
532MHZ Embedded Microprocessor MPU - 694-MCIMX31VMN5C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
532MHZ Embedded Microprocessor MPU
694-MCIMX31VMN5C
532MHZ Embedded Microprocessor MPU 694-MCIMX31VMN5C
IC MPU I.MX31 532MHZ 473LFBGA Product overview: MCIMX31VMN5C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31VMN5C can be used for catalog matching and distributor lookup.

IC MPU I.MX31 532MHZ 473LFBGA Product overview: MCIMX31VMN5C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31VMN5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX31VMN5C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX31VMN5C-ND
Microprocessors MCIMX31VMN5C-ND
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 473-LFBGA (19x19)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 473-LFBGA (19x19)

Buy Now Datasheet
Microprocessors - MCIMX31VMN5C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX31VMN5C
Microprocessors MCIMX31VMN5C
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 473-LFBGA (19x19)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 473-LFBGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX31VMN5C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX31VMN5C
Embedded - Microprocessors MCIMX31VMN5C
IC MPU I.MX31 532MHZ 473MAPBGA

IC MPU I.MX31 532MHZ 473MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX31VMN5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX31VMN5C
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX31VMN5C
IC MPU I.MX31 532MHZ 473LFBGA

IC MPU I.MX31 532MHZ 473LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 132065-MCIMX31VMN5C 694-MCIMX31VMN5C MCIMX31VMN5C-ND MCIMX31VMN5C MCIMX31VMN5C MCIMX31VMN5C
Product Name Embedded - Embedded - Microprocessors - MCIMX31VMN5C 532MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.0V, 2.5V, 2.7V, 3.0V 1.8V; 2.5V; 3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Other; Tray Other; 473-LFBGA BGA; Other; 473-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details