Texas Instruments AM3358 Sitara Processor AM3358BZCZ60

Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3358 Sitara Processor - AM3358BZCZ60 - Texas Instruments
Dallas, TX, United States
AM3358 Sitara Processor
AM3358BZCZ60
AM3358 Sitara Processor AM3358BZCZ60
Sitara Processor 324-NFBGA 0 to 90

Sitara Processor 324-NFBGA 0 to 90

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 995595-AM3358BZCZ60 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
995595-AM3358BZCZ60
Integrated Circuits (ICs) - Embedded - Microprocessors 995595-AM3358BZCZ60
Win Source Part Number: 995595-AM3358BZCZ60 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Package: Tube Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Standard Package: 126 Package / Case: 324-LFBGA Supplier Device Package: 324-NFBGA (15x15) Temperature Range - Operating: 0°C ~ 90°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-42906-5,AM3358BZ CZ60-ND,-296-42906-5 -ND Base Product Number: AM3358

Win Source Part Number: 995595-AM3358BZCZ60
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: Tube
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Standard Package: 126
Package / Case: 324-LFBGA
Supplier Device Package: 324-NFBGA (15x15)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-42906-5,AM3358BZCZ60-ND,-296-42906-5-ND
Base Product Number: AM3358

Buy Now Datasheet
Microprocessors - 296-42906-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42906-5-ND
Microprocessors 296-42906-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3358BZCZ60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3358BZCZ60
ARM Cortex-A Embedded Microprocessor MPU 694-AM3358BZCZ60
Sitara processor: Arm Cortex-A8, 3D graphics, PRU-ICSS, CAN 324-NFBGA 0 to 90 Product overview: AM3358BZCZ60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3358BZCZ60 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, 3D graphics, PRU-ICSS, CAN 324-NFBGA 0 to 90 Product overview: AM3358BZCZ60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3358BZCZ60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - AM3358BZCZ60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3358BZCZ60
Embedded - Microprocessors AM3358BZCZ60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3358BZCZ60 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3358BZCZ60
Microprocessors AM3358BZCZ60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3358BZCZ60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3358BZCZ60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3358BZCZ60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3358BZCZ60
Microprocessors - MPU AM3358BZCZ60
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3358BZCZ60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3358BZCZ60
Microprocessors AM3358BZCZ60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3358BZCZ60 995595-AM3358BZCZ60 296-42906-5-ND 694-AM3358BZCZ60 AM3358BZCZ60 AM3358BZCZ60 AM3358BZCZ60 AM3358BZCZ60 AM3358BZCZ60
Product Name AM3358 Sitara Processor Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors ARM Cortex-A Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.8V; 3.3V 1.1V
Package Type Other; NFBGA Other; 324-LFBGA Other; LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA
Clock Speed 600 to 1000 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
IC DGTL MEDIA PROCESSOR 515FCBGA - 815-DM3725CBC100 - Utmel Electronic Limited
Specs
Architecture ARM
Microprocessor Family ARM
Supply Voltage 1.14V
View Details
Microprocessors - AM5706BCBDDAR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Embedded - Microprocessors - AM3703CUSNEST - 768455-AM3703CUSNEST - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
3 suppliers