NXP Semiconductors Microprocessors MCIMX27LMOP4AR2

Description
ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Request a Quote
Description
ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCIMX27LMOP4AR2 is a multimedia applications processor based on the ARM926EJ-S microprocessor core, operating at speeds up to 400 MHz. It is designed for low-power, high-performance applications, making it suitable for devices such as feature-rich cellular phones, portable media players, and digital cameras. The processor supports advanced video codecs, including MPEG-4, H.263, and H.264, enabling efficient video processing and playback. This processor features an on-chip cache system and supports various external memory types, including DDR, NAND Flash, and SRAM. It includes multiple communication interfaces such as high-speed USBOTG 2.0 and MMC/SDIO, facilitating connectivity with a range of external devices. The i.MX27 also incorporates advanced power management techniques to optimize power consumption, making it ideal for battery-operated devices. The i.MX27L variant lacks certain features such as the ATA-6 HDD interface and specific video processing capabilities, which may be relevant for applications requiring those functionalities. Overall, the MCIMX27LMOP4AR2 is a robust choice for engineers looking for a versatile processor for multimedia and graphics applications.

Datasheet Summary
Powered by GS/AI

The MCIMX27LMOP4AR2 is a multimedia applications processor based on the ARM926EJ-S microprocessor core, operating at speeds up to 400 MHz. It is designed for low-power, high-performance applications, making it suitable for devices such as feature-rich cellular phones, portable media players, and digital cameras. The processor supports advanced video codecs, including MPEG-4, H.263, and H.264, enabling efficient video processing and playback. This processor features an on-chip cache system and supports various external memory types, including DDR, NAND Flash, and SRAM. It includes multiple communication interfaces such as high-speed USBOTG 2.0 and MMC/SDIO, facilitating connectivity with a range of external devices. The i.MX27 also incorporates advanced power management techniques to optimize power consumption, making it ideal for battery-operated devices. The i.MX27L variant lacks certain features such as the ATA-6 HDD interface and specific video processing capabilities, which may be relevant for applications requiring those functionalities. Overall, the MCIMX27LMOP4AR2 is a robust choice for engineers looking for a versatile processor for multimedia and graphics applications.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX27LMOP4AR2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX27LMOP4AR2-ND
Microprocessors MCIMX27LMOP4AR2-ND
ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MCIMX27LMOP4AR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MCIMX27LMOP4AR2
400MHZ Embedded Microprocessor MPU 694-MCIMX27LMOP4AR2
IC MPU I.MX27 400MHZ 473LFBGA Product overview: MCIMX27LMOP4AR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX27LMOP4AR2 can be used for catalog matching and distributor lookup.

IC MPU I.MX27 400MHZ 473LFBGA Product overview: MCIMX27LMOP4AR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX27LMOP4AR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1357118-MCIMX27LMOP4AR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1357118-MCIMX27LMOP4AR2
Integrated Circuits (ICs) - Embedded - Microprocessors 1357118-MCIMX27LMOP4AR2
Win Source Part Number: 1357118-MCIMX27LMOP4 AR2 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: i.MX27 Product Status: Not For New Designs Package / Case: 473-LFBGA Supplier Device Package: 473-LFBGA (19x19) Base Product Number: MCIMX27 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 400MHz Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SAHARAH2 RAM Controllers: DDR Graphics Acceleration: Yes USB: USB 2.0 + PHY (3) Additional Interfaces: 1-Wire, AC97, I²C, I²S, IDE, MMC/SD, SPI, SSI, UART Display & Interface Controllers: Keypad, LCD Ethernet: 10/100Mbps (1) Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V Security Features: Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory

Win Source Part Number: 1357118-MCIMX27LMOP4AR2
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: i.MX27
Product Status: Not For New Designs
Package / Case: 473-LFBGA
Supplier Device Package: 473-LFBGA (19x19)
Base Product Number: MCIMX27
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 400MHz
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SAHARAH2
RAM Controllers: DDR
Graphics Acceleration: Yes
USB: USB 2.0 + PHY (3)
Additional Interfaces: 1-Wire, AC97, I²C, I²S, IDE, MMC/SD, SPI, SSI, UART
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100Mbps (1)
Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V
Security Features: Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory

Buy Now Datasheet
Microprocessors - MCIMX27LMOP4AR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX27LMOP4AR2
Microprocessors MCIMX27LMOP4AR2
ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX27LMOP4AR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX27LMOP4AR2
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX27LMOP4AR2
IC MPU I.MX27 400MHZ 473LFBGA

IC MPU I.MX27 400MHZ 473LFBGA

Supplier's Site
Embedded - Microprocessors - MCIMX27LMOP4AR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX27LMOP4AR2
Embedded - Microprocessors MCIMX27LMOP4AR2
IC MPU I.MX27 400MHZ 473MAPBGA

IC MPU I.MX27 400MHZ 473MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX27LMOP4AR2-ND 694-MCIMX27LMOP4AR2 1357118-MCIMX27LMOP4AR2 MCIMX27LMOP4AR2 MCIMX27LMOP4AR2 MCIMX27LMOP4AR2
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S i.MX21 ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 2.5V; 3V 1.45 V 2.0V, 2.5V, 2.7V, 3.0V
Package Type Other; 473-LFBGA Other; Tape & Reel (TR) BGA; Other; 473-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - ATSAMA5D43A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Microprocessors - 296-AM62A34ASMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - MCP16501TE-E/RMB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details