NXP Semiconductors 454MHZ Embedded Microprocessor MPU MCIMX233DJM4CR2

Description
IC MPU I.MX23 454MHZ 169MAPBGA Product overview: MCIMX233DJM4CR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233DJM4CR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX23 454MHZ 169MAPBGA Product overview: MCIMX233DJM4CR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233DJM4CR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
454MHZ Embedded Microprocessor MPU - 694-MCIMX233DJM4CR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
454MHZ Embedded Microprocessor MPU
694-MCIMX233DJM4CR2
454MHZ Embedded Microprocessor MPU 694-MCIMX233DJM4CR2
IC MPU I.MX23 454MHZ 169MAPBGA Product overview: MCIMX233DJM4CR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233DJM4CR2 can be used for catalog matching and distributor lookup.

IC MPU I.MX23 454MHZ 169MAPBGA Product overview: MCIMX233DJM4CR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233DJM4CR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1354887-MCIMX233DJM4CR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1354887-MCIMX233DJM4CR2
Integrated Circuits (ICs) - Embedded - Microprocessors 1354887-MCIMX233DJM4CR2
Win Source Part Number: 1354887-MCIMX233DJM4 CR2 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -10°C ~ 70°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: i.MX23 Package: Tape & Reel Product Status: Active Package / Case: 169-LFBGA Supplier Device Package: 169-MAPBGA (11x11) Base Product Number: MCIMX233 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A002A1 Speed: 454MHz Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Data; DCP RAM Controllers: DRAM Graphics Acceleration: No USB: USB 2.0 + PHY (1) Additional Interfaces: I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Display & Interface Controllers: LCD, Touchscreen Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V Security Features: Cryptography, Hardware ID

Win Source Part Number: 1354887-MCIMX233DJM4CR2
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -10°C ~ 70°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: i.MX23
Package: Tape & Reel
Product Status: Active
Package / Case: 169-LFBGA
Supplier Device Package: 169-MAPBGA (11x11)
Base Product Number: MCIMX233
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A002A1
Speed: 454MHz
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Data; DCP
RAM Controllers: DRAM
Graphics Acceleration: No
USB: USB 2.0 + PHY (1)
Additional Interfaces: I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Display & Interface Controllers: LCD, Touchscreen
Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Cryptography, Hardware ID

Buy Now Datasheet
Microprocessors - 568-15249-2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15249-2-ND
Microprocessors 568-15249-2-ND
ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 169-MAPBGA (11x11)

ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 169-MAPBGA (11x11)

Buy Now Datasheet
Microprocessors - MCIMX233DJM4CR2 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX233DJM4CR2
Microprocessors MCIMX233DJM4CR2
IC MPU I.MX23 454MHZ 169MAPBGA

IC MPU I.MX23 454MHZ 169MAPBGA

Supplier's Site Datasheet
Processors - Application Specialized i.MX233 Commercial - 568-MCIMX233DJM4CR2 - Utmel Electronic Limited
Hong Kong, China
Processors - Application Specialized i.MX233 Commercial
568-MCIMX233DJM4CR2
Processors - Application Specialized i.MX233 Commercial 568-MCIMX233DJM4CR2
Processors - Application Specialized i.MX233 Commercial

Processors - Application Specialized i.MX233 Commercial

Supplier's Site
Embedded - Microprocessors - MCIMX233DJM4CR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX233DJM4CR2
Embedded - Microprocessors MCIMX233DJM4CR2
IC MPU I.MX23 454MHZ 169MAPBGA

IC MPU I.MX23 454MHZ 169MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX233DJM4CR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX233DJM4CR2
Microprocessors MCIMX233DJM4CR2
ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 169-MAPBGA (11x11)

ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 169-MAPBGA (11x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX233DJM4CR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX233DJM4CR2
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX233DJM4CR2
IC MPU I.MX23 454MHZ 169MAPBGA

IC MPU I.MX23 454MHZ 169MAPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX233DJM4CR2 1354887-MCIMX233DJM4CR2 568-15249-2-ND MCIMX233DJM4CR2 568-MCIMX233DJM4CR2 MCIMX233DJM4CR2 MCIMX233DJM4CR2 MCIMX233DJM4CR2
Product Name 454MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Processors - Application Specialized i.MX233 Commercial Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family i.MX233 ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1 V to 1.55 V 2.0V, 2.5V, 2.7V, 3.0V, 3.3V 2.5V; 3V; 3.3V
Package Type Other; Tape & Reel (TR) Other; 169-LFBGA Other; 169-LFBGA Other; 169-LFBGA BGA; Other; 169-LFBGA
Pin Count 169 169
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded - Microprocessors - AM29116DC - Lingto Electronic Limited
Specs
Microprocessor Family Am29116
View Details
 - AT91SAM9M11 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family ARM
Supply Voltage 0.9 to 1.1
Package Type Other; ['TFBGA']
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details