Intel Corporation Embedded - Embedded - Microprocessors - AT80580AJ0534MN AT80580AJ0534MN

Description
Win Source Part Number: 954737-AT80580AJ0534 MN Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954737-AT80580AJ0534 MN Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AT80580AJ0534MN - 954737-AT80580AJ0534MN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT80580AJ0534MN
954737-AT80580AJ0534MN
Embedded - Embedded - Microprocessors - AT80580AJ0534MN 954737-AT80580AJ0534MN
Win Source Part Number: 954737-AT80580AJ0534 MN Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954737-AT80580AJ0534MN
Series: *
Categories: Embedded - Microprocessors

Buy Now
Quad 2.33 GHz Embedded Microprocessor MPU - 694-AT80580AJ0534MN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.33 GHz Embedded Microprocessor MPU
694-AT80580AJ0534MN
Quad 2.33 GHz Embedded Microprocessor MPU 694-AT80580AJ0534MN
Core2 Quad Q8200S (4M Cache, 2.33 GHz) Product overview: AT80580AJ0534MN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.33 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.33 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80580AJ0534MN can be used for catalog matching and distributor lookup.

Core2 Quad Q8200S (4M Cache, 2.33 GHz) Product overview: AT80580AJ0534MN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.33 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.33 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80580AJ0534MN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954737-AT80580AJ0534MN 694-AT80580AJ0534MN
Product Name Embedded - Embedded - Microprocessors - AT80580AJ0534MN Quad 2.33 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 25PPC850CXEFP7012T - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details