NXP Semiconductors 454MHZ Embedded Microprocessor MPU MCIMX233DAG4B

Description
IC MPU I.MX23 454MHZ 128LQFP Product overview: MCIMX233DAG4B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233DAG4B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX23 454MHZ 128LQFP Product overview: MCIMX233DAG4B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233DAG4B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
454MHZ Embedded Microprocessor MPU
694-MCIMX233DAG4B
454MHZ Embedded Microprocessor MPU 694-MCIMX233DAG4B
IC MPU I.MX23 454MHZ 128LQFP Product overview: MCIMX233DAG4B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233DAG4B can be used for catalog matching and distributor lookup.

IC MPU I.MX23 454MHZ 128LQFP Product overview: MCIMX233DAG4B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233DAG4B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX233DAG4B - 1220729-MCIMX233DAG4B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX233DAG4B
1220729-MCIMX233DAG4B
Embedded - Embedded - Microprocessors - MCIMX233DAG4B 1220729-MCIMX233DAG4B
Manufacturer: NXP Win Source Part Number: 1220729-MCIMX233DAG4 B Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 454MHz Co-Processors/DSP: Data; DCP RAM Controllers: DRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen USB: USB 2.0 + PHY (1) Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V Security Features: Cryptography, Hardware ID Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x14) Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 128-LQFP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: MCIMX233 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 1220729-MCIMX233DAG4B
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 454MHz
Co-Processors/DSP: Data; DCP
RAM Controllers: DRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
USB: USB 2.0 + PHY (1)
Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Cryptography, Hardware ID
Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Categories: Integrated Circuits
Supplier Device Package: 128-LQFP (14x14)
Status: Obsolete
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 128-LQFP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: MCIMX233
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - MCIMX233DAG4B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX233DAG4B-ND
Microprocessors MCIMX233DAG4B-ND
ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 128-LQFP (14x14)

ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 128-LQFP (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX233DAG4B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX233DAG4B
Embedded - Microprocessors MCIMX233DAG4B
IC MPU I.MX23 454MHZ 128LQFP

IC MPU I.MX23 454MHZ 128LQFP

Supplier's Site Datasheet
Microprocessors - MCIMX233DAG4B - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX233DAG4B
Microprocessors MCIMX233DAG4B
IC MPU I.MX23 454MHZ 128LQFP

IC MPU I.MX23 454MHZ 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX233DAG4B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX233DAG4B
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX233DAG4B
MICROPROCESSOR, CMOS, PQFP128

MICROPROCESSOR, CMOS, PQFP128

Supplier's Site
Microprocessors - MCIMX233DAG4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX233DAG4B
Microprocessors MCIMX233DAG4B
ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 128-LQFP (14x14)

ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 128-LQFP (14x14)

Buy Now Datasheet
Microprocessors - MCIMX233DAG4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX233DAG4B
Microprocessors MCIMX233DAG4B
ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 128-LQFP (14x14)

ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 128-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX233DAG4B 1220729-MCIMX233DAG4B MCIMX233DAG4B-ND MCIMX233DAG4B MCIMX233DAG4B MCIMX233DAG4B MCIMX233DAG4B
Product Name 454MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX233DAG4B Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray LFQP; Other; 128-LQFP QFP; Other; 128-LQFP QFP QFP; Other; 128-LQFP
Operating Temperature -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.0V, 2.5V, 2.7V, 3.0V, 3.3V 2.5V; 3V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6442BSDGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details