Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 66MHz 16KB (4K x 32) ROM 196-LBGA (15x15)
IC MCU 32BIT 16KB ROM 196MAPBGA Product overview: MCF5272CVM66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5272CVM66 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 16KB ROM 196MAPBGA
IC MCU 32BIT 16KB ROM 196MAPBGA
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 66MHz 16KB (4K x 32) ROM 196-LBGA (15x15)
IC MCU 32BIT 16KB ROM 196MAPBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5272CVM66-ND | 685-MCF5272CVM66 | MCF5272CVM66 | MCF5272CVM66 | MCF5272CVM66 | MCF5272CVM66 |
| Product Name | Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB | |||||
| ROM Type | ROM | ROM; ROM | ROM; ROM |