HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 52-TQFP (10x10)
IC MCU 16BIT 96KB FLASH 52TQFP
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 52-TQFP (10x10)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S12C96CPBER-ND | MC9S12C96CPBER | MC9S12C96CPBER |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | 25 MHz | |
| Bits | Other; A/D 8x10b | ||
| RAM | 4 KB | 4 KB | |
| ROM | 96 KB |