Manufacturer: NXP
Win Source Part Number: 788142-MC9S08RG60CFJ
Series: S08
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 8MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: MC9S08RG60
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): STM8S207K6T6CTR; STM8S105K4T3; STM8S207K6T6; STM8S207K6T6B;
Introduction Date: December 06, 2003
ECCN: EAR99
Country of Origin: Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
S08 S08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 60KB FLASH 32LQFP
S08 S08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 788142-MC9S08RG60CFJ | MC9S08RG60CFJ-ND | MC9S08RG60CFJ | MC9S08RG60CFJ |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S08RG60CFJ | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| RAM | 60 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts |