NXP Semiconductors 150MHZ Embedded Microprocessor MPU MC9328MXLCVM15

Description
IC MPU I.MXL 150MHZ 256BGA Product overview: MC9328MXLCVM15 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MXLCVM15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MXL 150MHZ 256BGA Product overview: MC9328MXLCVM15 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MXLCVM15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MHZ Embedded Microprocessor MPU - 694-MC9328MXLCVM15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHZ Embedded Microprocessor MPU
694-MC9328MXLCVM15
150MHZ Embedded Microprocessor MPU 694-MC9328MXLCVM15
IC MPU I.MXL 150MHZ 256BGA Product overview: MC9328MXLCVM15 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MXLCVM15 can be used for catalog matching and distributor lookup.

IC MPU I.MXL 150MHZ 256BGA Product overview: MC9328MXLCVM15 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MXLCVM15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC9328MXLCVM15-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC9328MXLCVM15-ND
Microprocessors MC9328MXLCVM15-ND
ARM920T Microprocessor IC i.MXL 1 Core, 32-Bit 150MHz 256-PBGA (14x14)

ARM920T Microprocessor IC i.MXL 1 Core, 32-Bit 150MHz 256-PBGA (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC9328MXLCVM15 - 1220421-MC9328MXLCVM15 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC9328MXLCVM15
1220421-MC9328MXLCVM15
Embedded - Embedded - Microprocessors - MC9328MXLCVM15 1220421-MC9328MXLCVM15
Manufacturer: NXP Win Source Part Number: 1220421-MC9328MXLCVM 15 Packaging: Tray Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 150MHz RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 1.x (1) Voltage - I/O: 1.8V, 3.0V Additional Interfaces: I2C, I2S, SPI, SSI, MMC/SD, UART Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 256-LFBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MC9328MXL Manufacturer Pack Quantity: 760 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 1220421-MC9328MXLCVM15
Packaging: Tray
Core Processor: ARM920T
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 150MHz
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 3.0V
Additional Interfaces: I2C, I2S, SPI, SSI, MMC/SD, UART
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 256-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MC9328MXL
Manufacturer Pack Quantity: 760
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - MC9328MXLCVM15 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC9328MXLCVM15
Microprocessors MC9328MXLCVM15
IC MPU I.MXL 150MHZ 256MAPBGA

IC MPU I.MXL 150MHZ 256MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC9328MXLCVM15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC9328MXLCVM15
Integrated Circuits (ICs) - Embedded - Microprocessors MC9328MXLCVM15
DRAGONBALL CORSICA PB-FR

DRAGONBALL CORSICA PB-FR

Supplier's Site
Microprocessors - MC9328MXLCVM15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC9328MXLCVM15
Microprocessors MC9328MXLCVM15
ARM920T Microprocessor IC i.MXL 1 Core, 32-Bit 150MHz 256-PBGA (14x14)

ARM920T Microprocessor IC i.MXL 1 Core, 32-Bit 150MHz 256-PBGA (14x14)

Buy Now Datasheet
Microprocessors - MC9328MXLCVM15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC9328MXLCVM15
Microprocessors MC9328MXLCVM15
ARM920T Microprocessor IC i.MXL 1 Core, 32-Bit 150MHz 256-PBGA (14x14)

ARM920T Microprocessor IC i.MXL 1 Core, 32-Bit 150MHz 256-PBGA (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MC9328MXLCVM15 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC9328MXLCVM15
Embedded - Microprocessors MC9328MXLCVM15
IC MPU I.MXL 150MHZ 256MAPBGA

IC MPU I.MXL 150MHZ 256MAPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC9328MXLCVM15 MC9328MXLCVM15-ND 1220421-MC9328MXLCVM15 MC9328MXLCVM15 MC9328MXLCVM15 MC9328MXLCVM15 MC9328MXLCVM15
Product Name 150MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MC9328MXLCVM15 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray Other; 256-LFBGA Other; 256-LFBGA BGA; Other; 256-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM920T ARM920T ARM; ARM920T ARM920T ARM; ARM920T
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6441BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details