Texas Instruments AM3352 Sitara Processor AM3352BZCE30R

Description
Sitara Processor 298-NFBGA
Request a Quote
Description
Sitara Processor 298-NFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM3352 Sitara processor is a 1-GHz ARM Cortex-A8-based SoC with 32KB L1 instruction and data caches, 256KB L2 cache with ECC, and 64KB dedicated RAM. It includes a PRU-ICSS for industrial communication protocols such as EtherCAT, two Gigabit Ethernet MACs with IEEE 1588v1 support, two USB 2.0 high-speed DRD ports, and an SGX530 3D graphics engine. It supports DDR3, DDR3L, DDR2, and mDDR memory with a 16-bit interface and up to 1GB addressable space. The device is packaged in a 298-pin NFBGA (ZCE) with a 0.65-mm ball pitch and operates from 0°C to 90°C. It features SmartReflex Class2B for adaptive voltage scaling and a real-time clock with wakeup capability.

Datasheet Summary
Powered by GS/AI

The AM3352 Sitara processor is a 1-GHz ARM Cortex-A8-based SoC with 32KB L1 instruction and data caches, 256KB L2 cache with ECC, and 64KB dedicated RAM. It includes a PRU-ICSS for industrial communication protocols such as EtherCAT, two Gigabit Ethernet MACs with IEEE 1588v1 support, two USB 2.0 high-speed DRD ports, and an SGX530 3D graphics engine. It supports DDR3, DDR3L, DDR2, and mDDR memory with a 16-bit interface and up to 1GB addressable space. The device is packaged in a 298-pin NFBGA (ZCE) with a 0.65-mm ball pitch and operates from 0°C to 90°C. It features SmartReflex Class2B for adaptive voltage scaling and a real-time clock with wakeup capability.

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCE30R - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCE30R
AM3352 Sitara Processor AM3352BZCE30R
Sitara Processor 298-NFBGA

Sitara Processor 298-NFBGA

Buy Now Datasheet
ARM Cortex-A 1Gb Embedded Microprocessor MPU - 694-AM3352BZCE30R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 1Gb Embedded Microprocessor MPU
694-AM3352BZCE30R
ARM Cortex-A 1Gb Embedded Microprocessor MPU 694-AM3352BZCE30R
Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display, CAN 298-NFBGA Product overview: AM3352BZCE30R from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCE30R can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display, CAN 298-NFBGA Product overview: AM3352BZCE30R from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCE30R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3352BZCE30R-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM3352BZCE30R-ND
Microprocessors AM3352BZCE30R-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCE30R - 860927-AM3352BZCE30R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCE30R
860927-AM3352BZCE30R
Embedded - Embedded - Microprocessors - AM3352BZCE30R 860927-AM3352BZCE30R
Manufacturer: Texas Instruments Win Source Part Number: 860927-AM3352BZCE30R Series: Sitara™ Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 298-NFBGA (13x13) Core Processor: ARM® Cortex®-A8 Speed: 300MHz Package: 298-LFBGA Package: Reel - TR Family Name: AM3352 Categories: Integrated Circuits (ICs) Case / Package: 298-NFBGA (13x13) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860927-AM3352BZCE30R
Series: Sitara™
Operating Temperature Range: 0°C ~ 90°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
Core Processor: ARM® Cortex®-A8
Speed: 300MHz
Package: 298-LFBGA
Package: Reel - TR
Family Name: AM3352
Categories: Integrated Circuits (ICs)
Case / Package: 298-NFBGA (13x13)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - AM3352BZCE30R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3352BZCE30R
Embedded - Microprocessors AM3352BZCE30R
IC ARM CORTEX MPU 298NFBGA

IC ARM CORTEX MPU 298NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCE30R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCE30R
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCE30R
IC MPU SITARA 300MHZ 298NFBGA

IC MPU SITARA 300MHZ 298NFBGA

Supplier's Site
Microprocessors - AM3352BZCE30R - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCE30R
Microprocessors AM3352BZCE30R
IC ARM CORTEX MPU 298NFBGA

IC ARM CORTEX MPU 298NFBGA

Supplier's Site Datasheet
Microprocessors - AM3352BZCE30R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCE30R
Microprocessors AM3352BZCE30R
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCE30R 694-AM3352BZCE30R AM3352BZCE30R-ND 860927-AM3352BZCE30R AM3352BZCE30R AM3352BZCE30R AM3352BZCE30R AM3352BZCE30R
Product Name AM3352 Sitara Processor ARM Cortex-A 1Gb Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - AM3352BZCE30R Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.1 1.8V; 3.3V
Package Type Other; NFBGA Other; 298-LFBGA Other; 298-NFBGA (13x13) Other; 298-LFBGA BGA; Other; 298-LFBGA
Clock Speed 300 to 1000 MHz 26 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Microprocessors - 296-AM6421BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 1000 MHz
View Details
DM3730 Digital Media Processor - DM3730CUS100NEP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details