Microchip Technology, Inc. Embedded - Embedded - Microprocessors - DM870A-AQE DM870A-AQE

Description
Manufacturer: Microchip Technology Win Source Part Number: 252504-DM870A-AQE Core Processor: ARM926EJ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 240MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100 Mbps USB: USB 2.0 OTG (1) Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART Categories: Integrated Circuits Supplier Device Package: 320-LFBGA (13x13) Status: Obsolete Manufacturer Package: 320-LFBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 252504-DM870A-AQE Core Processor: ARM926EJ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 240MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100 Mbps USB: USB 2.0 OTG (1) Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART Categories: Integrated Circuits Supplier Device Package: 320-LFBGA (13x13) Status: Obsolete Manufacturer Package: 320-LFBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - DM870A-AQE - 252504-DM870A-AQE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - DM870A-AQE
252504-DM870A-AQE
Embedded - Embedded - Microprocessors - DM870A-AQE 252504-DM870A-AQE
Manufacturer: Microchip Technology Win Source Part Number: 252504-DM870A-AQE Core Processor: ARM926EJ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 240MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100 Mbps USB: USB 2.0 OTG (1) Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART Categories: Integrated Circuits Supplier Device Package: 320-LFBGA (13x13) Status: Obsolete Manufacturer Package: 320-LFBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 252504-DM870A-AQE
Core Processor: ARM926EJ
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 240MHz
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps
USB: USB 2.0 OTG (1)
Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART
Categories: Integrated Circuits
Supplier Device Package: 320-LFBGA (13x13)
Status: Obsolete
Manufacturer Package: 320-LFBGA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
240MHZ Embedded Microprocessor MPU - 694-DM870A-AQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240MHZ Embedded Microprocessor MPU
694-DM870A-AQE
240MHZ Embedded Microprocessor MPU 694-DM870A-AQE
IC MPU 240MHZ 320LFBGA Product overview: DM870A-AQE from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM870A-AQE can be used for catalog matching and distributor lookup.

IC MPU 240MHZ 320LFBGA Product overview: DM870A-AQE from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM870A-AQE can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - DM870A-AQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
DM870A-AQE
Integrated Circuits (ICs) - Embedded - Microprocessors DM870A-AQE
IC MEDIA PROCESSOR

IC MEDIA PROCESSOR

Supplier's Site
Embedded - Microprocessors - DM870A-AQE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
DM870A-AQE
Embedded - Microprocessors DM870A-AQE
IC MEDIA PROCESSOR

IC MEDIA PROCESSOR

Supplier's Site Datasheet
Microprocessors - DM870A-AQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
DM870A-AQE
Microprocessors DM870A-AQE
ARM926EJ Microprocessor IC - 1 Core, 32-Bit 240MHz 320-LFBGA (13x13)

ARM926EJ Microprocessor IC - 1 Core, 32-Bit 240MHz 320-LFBGA (13x13)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 252504-DM870A-AQE 694-DM870A-AQE DM870A-AQE DM870A-AQE DM870A-AQE
Product Name Embedded - Embedded - Microprocessors - DM870A-AQE 240MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D26A-CNR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A5
Package Type BGA; Other; 289-LFBGA
View Details
3 suppliers