IC MPU I.MX21 266MHZ 289LFBGA Product overview: MC9328MX21DVK from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MX21DVK can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-LFBGA (14x14)
MICROPROCESSOR, 32 BIT, 266MHZ
IC MPU I.MX21 266MHZ 289MAPBGA
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-LFBGA (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC9328MX21DVK | MC9328MX21DVK-ND | MC9328MX21DVK | MC9328MX21DVK | MC9328MX21DVK |
| Product Name | 266MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | i.MX21 | ARM; ARM926EJ-S | Active | ARM; ARM926EJ-S | ARM926EJ-S |
| Package Type | Other; Tray | Other; 289-LFBGA | BGA; Other; 289-LFBGA | ||
| Pin Count | 289 | 289 | |||
| Clock Speed | 266 MHz | 266 MHz | 1 MHz | 266 MHz |