NXP Semiconductors Interface Transceiver IC MC92501GC

Description
IC TELECOM INTERFACE 256BGA Product overview: MC92501GC from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC92501GC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 256BGA Product overview: MC92501GC from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC92501GC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-MC92501GC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MC92501GC
Interface Transceiver IC 702-MC92501GC
IC TELECOM INTERFACE 256BGA Product overview: MC92501GC from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC92501GC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: MC92501GC from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC92501GC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - MC92501GC - 044587-MC92501GC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MC92501GC
044587-MC92501GC
Interface - Interface - Telecom - MC92501GC 044587-MC92501GC
Manufacturer: NXP Win Source Part Number: 044587-MC92501GC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: ATM-Layer Cell Processing Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 256-PBGA Purpose: Asynchronous Transfer Mode (ATM) Cell Processor Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 300mA

Manufacturer: NXP
Win Source Part Number: 044587-MC92501GC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: ATM-Layer Cell Processing
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 256-PBGA
Purpose: Asynchronous Transfer Mode (ATM) Cell Processor
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 300mA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MC92501GC
Integrated Circuits (ICs) - Interface - Telecom MC92501GC
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site
Telecom - MC92501GC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MC92501GC
Telecom MC92501GC
Telecom IC Asynchronous Transfer Mode (ATM) Cell Processor 256-PBGA (27x27)

Telecom IC Asynchronous Transfer Mode (ATM) Cell Processor 256-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-MC92501GC 044587-MC92501GC MC92501GC MC92501GC
Product Name Interface Transceiver IC Interface - Interface - Telecom - MC92501GC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Supply Voltage Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V Other 3.6V; Other; 3V ~ 3.6V
Data Rate 155000 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Line Interface ICs - 1906150 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Universal Bus Functions - 74ALVC162834ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details