NXP Semiconductors Interface - Interface - Telecom - MC92460ZU MC92460ZU

Description
Manufacturer: NXP Win Source Part Number: 788084-MC92460ZU Packaging: Tray Operating Temperature Range: 0°C ~ 85°C Package: 480-LBGA Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: IEEE 1149.1 Part Status: Obsolete(EOL) Family Name: MC92460 Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Introduction Date: July 30, 2002 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788084-MC92460ZU Packaging: Tray Operating Temperature Range: 0°C ~ 85°C Package: 480-LBGA Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: IEEE 1149.1 Part Status: Obsolete(EOL) Family Name: MC92460 Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Introduction Date: July 30, 2002 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MC92460ZU - 788084-MC92460ZU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MC92460ZU
788084-MC92460ZU
Interface - Interface - Telecom - MC92460ZU 788084-MC92460ZU
Manufacturer: NXP Win Source Part Number: 788084-MC92460ZU Packaging: Tray Operating Temperature Range: 0°C ~ 85°C Package: 480-LBGA Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: IEEE 1149.1 Part Status: Obsolete(EOL) Family Name: MC92460 Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Introduction Date: July 30, 2002 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788084-MC92460ZU
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C
Package: 480-LBGA
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Interface: IEEE 1149.1
Part Status: Obsolete(EOL)
Family Name: MC92460
Categories: Integrated Circuits (ICs)
Manufacturer Package: 408-TBGA (37.5x37.5)
Introduction Date: July 30, 2002
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-MC92460ZU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MC92460ZU
Interface Transceiver IC 702-MC92460ZU
IC TELECOM INTERFACE 480TBGA Product overview: MC92460ZU from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC92460ZU can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 480TBGA Product overview: MC92460ZU from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC92460ZU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC TELECOM INTERFACE 480TBGA - 568-MC92460ZU - Utmel Electronic Limited
Hong Kong, China
IC TELECOM INTERFACE 480TBGA
568-MC92460ZU
IC TELECOM INTERFACE 480TBGA 568-MC92460ZU
IC TELECOM INTERFACE 480TBGA

IC TELECOM INTERFACE 480TBGA

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - MC92460ZU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MC92460ZU
Integrated Circuits (ICs) - Interface - Telecom MC92460ZU
IC TELECOM INTERFACE 480TBGA

IC TELECOM INTERFACE 480TBGA

Supplier's Site
Telecom - MC92460ZU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MC92460ZU
Telecom MC92460ZU
Telecom IC 480-TBGA (37.5x37.5)

Telecom IC 480-TBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 788084-MC92460ZU 702-MC92460ZU 568-MC92460ZU MC92460ZU MC92460ZU
Product Name Interface - Interface - Telecom - MC92460ZU Interface Transceiver IC IC TELECOM INTERFACE 480TBGA Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.15 V ~ 3.45 V Other; 3.15V ~ 3.45V Other; 1.8V Other Other; 3.15V ~ 3.45V
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type Tray 480-LBGA Exposed Pad BGA BGA; 480-LBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1923166 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
# of Tx 4 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Modems - ICs and Modules - AD1801JST-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type QFP; 128-LQFP
View Details