Win Source Part Number: 1379123-MC8641DTHX13
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Freescale Semiconductor
Series: MPC86xx
Package: Bulk
Product Status: Active
Package / Case: 1023-BCBGA, FCCBGA
Supplier Device Package: 1023-FCCBGA (33x33)
Base Product Number: MC864
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: Vendor Undefined
ECCN: 3A991A2
Speed: 1.333GHz
Core Processor: PowerPC e600
Number of Cores/Bus Width: 2 Core, 32-Bit
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Additional Interfaces: DUART, HSSI, I²C, RapidIO
Ethernet: 10/100/1000Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
IC MPU MPC86XX 1.333GHZ 1023BGA Product overview: MC8641DTHX1333JE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8641DTHX1333JE
PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.333GHz 1023-FCCBGA (33x33)
IC MPU MPC86XX 1.333GHZ 1023BGA
IC MPU MPC86XX 1.333GHZ 1023BGA
PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.333GHz 1023-FCCBGA (33x33)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1379123-MC8641DTHX1333JE | 694-MC8641DTHX1333JE | MC8641DTHX1333JE-ND | MC8641DTHX1333JE | MC8641DTHX1333JE | MC8641DTHX1333JE | MC8641DTHX1333JE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | 1.333GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||||
| Supply Voltage | 1.8V, 2.5V, 3.3V | 1.05 | 1.8V; 2.5V; 3.3V | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Microprocessor Family | PowerPC MPC8xxx Processor | PowerPC; PowerPC e600 | PowerPC; PowerPC e600 | PowerPC; PowerPC e600 | PowerPC e600 | ||
| Package Type | Other; Tray | Other; 1023-BBGA, FCBGA | BGA; Other; 1023-BBGA, FCBGA |