The MC7448VU667ND is a PowerPC G4 microprocessor from Quarktwin Technology Ltd., operating at a frequency of 667 MHz. It is designed with a 32-bit architecture and utilizes a 360-FCCBGA package, measuring 25x25 mm. The processor operates with a core voltage of 1.0 V ± 50 mV and is rated for a junction temperature range of 0 to 105°C. This part number is part of the MC7448 series, which is known for its modifications aimed at reducing power consumption while maintaining performance. The specifications provided in the datasheet are critical for engineers to assess compatibility with their projects, particularly in applications requiring efficient processing capabilities.
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 667MHz 360-FCCBGA (25x25)
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 667MHz 360-FCCBGA (25x25)
IC MPU MPC74XX 667MHZ 360FCCBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC7448VU667ND-ND | MC7448VU667ND | MC7448VU667ND |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC G4 | PowerPC G4 | PowerPC; PowerPC G4 |
| Supply Voltage | 1.5V; 1.8V; 2.5V | ||
| Package Type | Other; 360-CBGA, FCCBGA | BGA; Other; 360-CBGA, FCCBGA |