IC MPU MPC74XX 1.7GHZ 360FCCBGA Product overview: MC7448HX1700LD from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.7GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7448HX1700LD can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 787935-MC7448HX1700L
Series: MPC74xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC G4
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.7GHz
Co-Processors/DSP: Multimedia; SIMD
Graphics Acceleration: No
Voltage - I/O: 1.5V, 1.8V, 2.5V
Package: 360-BCBGA, FCCBGA
Family Name: MC7448
Categories: Integrated Circuits (ICs)
Manufacturer Package: 360-FCCBGA (25x25)
Alternative Parts (Cross-Reference): PC7448FSH700KD; PC7447MGU1000NC; PCX7448VGH1267KD; PC7447AVGH1000LB;
Introduction Date: October 04, 2006
ECCN: 3A991.a.1
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.7GHz 360-FCCBGA (25x25)
IC MPU MPC74XX 1.7GHZ 360FCCBGA
IC MPU MPC74XX 1.7GHZ 360FCCBGA
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.7GHz 360-FCCBGA (25x25)
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.7GHz 360-FCCBGA (25x25)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC7448HX1700LD | 787935-MC7448HX1700LD | MC7448HX1700LD-ND | MC7448HX1700LD | MC7448HX1700LD | MC7448HX1700LD |
| Product Name | 1.7GHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MC7448HX1700LD | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Bulk | Other; 360-BCBGA, FCCBGA | BGA; Other; 360-BCBGA, FCCBGA | |||
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Architecture | RISC | |||||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit |