NXP Semiconductors 20MHZ Embedded Microprocessor MPU MC68LC302PU20CT

Description
IC MPU M683XX 20MHZ 100LQFP Product overview: MC68LC302PU20CT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302PU20CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M683XX 20MHZ 100LQFP Product overview: MC68LC302PU20CT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302PU20CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MHZ Embedded Microprocessor MPU
694-MC68LC302PU20CT
20MHZ Embedded Microprocessor MPU 694-MC68LC302PU20CT
IC MPU M683XX 20MHZ 100LQFP Product overview: MC68LC302PU20CT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302PU20CT can be used for catalog matching and distributor lookup.

IC MPU M683XX 20MHZ 100LQFP Product overview: MC68LC302PU20CT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302PU20CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68LC302PU20CT-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68LC302PU20CT-ND
Microprocessors MC68LC302PU20CT-ND
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC68LC302PU20CT - 074562-MC68LC302PU20CT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68LC302PU20CT
074562-MC68LC302PU20CT
Embedded - Embedded - Microprocessors - MC68LC302PU20CT 074562-MC68LC302PU20CT
Manufacturer: NXP Win Source Part Number: 074562-MC68LC302PU20 CT Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 20MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 074562-MC68LC302PU20CT
Packaging: Tray
Core Processor: M68000
Number of Cores/Bus Width: 1 Core, 8/16-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 20MHz
Security Package / Case: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors - MC68LC302PU20CT - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC68LC302PU20CT
Microprocessors MC68LC302PU20CT
IC MPU M683XX 20MHZ 100LQFP

IC MPU M683XX 20MHZ 100LQFP

Supplier's Site Datasheet
Microprocessors - MC68LC302PU20CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68LC302PU20CT
Microprocessors MC68LC302PU20CT
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MC68LC302PU20CT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68LC302PU20CT
Embedded - Microprocessors MC68LC302PU20CT
IC MPU M683XX 20MHZ 100LQFP

IC MPU M683XX 20MHZ 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68LC302PU20CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68LC302PU20CT
Integrated Circuits (ICs) - Embedded - Microprocessors MC68LC302PU20CT
IC MPU M683XX 20MHZ 100LQFP

IC MPU M683XX 20MHZ 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68LC302PU20CT MC68LC302PU20CT-ND 074562-MC68LC302PU20CT MC68LC302PU20CT MC68LC302PU20CT MC68LC302PU20CT MC68LC302PU20CT
Product Name 20MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MC68LC302PU20CT Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ColdFire M68000 Processor M68000 M68000 M68000 68k; M68000 M68000
Supply Voltage 5 5V 5.0V
Package Type Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP (14x14) QFP; Other; 100-LQFP QFP; Other; 100-LQFP QFP
Pin Count 100 100
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718BABCXES - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details