NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MC68LC040FE33A

Description
Win Source Part Number: 1077665-MC68LC040FE3 3A Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: M680x0 Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: Tray Additional Interfaces: SCI, SPI Standard Package: 24 Package / Case: 184-BCQFP Supplier Device Package: 184-CQFP (31.3x31.3) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): MC68EC040FE33A; MC68040FE33V; MC68EC040RC25A; ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC68 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1077665-MC68LC040FE3 3A Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: M680x0 Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: Tray Additional Interfaces: SCI, SPI Standard Package: 24 Package / Case: 184-BCQFP Supplier Device Package: 184-CQFP (31.3x31.3) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): MC68EC040FE33A; MC68040FE33V; MC68EC040RC25A; ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC68 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1077665-MC68LC040FE33A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1077665-MC68LC040FE33A
Integrated Circuits (ICs) - Embedded - Microprocessors 1077665-MC68LC040FE33A
Win Source Part Number: 1077665-MC68LC040FE3 3A Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: M680x0 Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: Tray Additional Interfaces: SCI, SPI Standard Package: 24 Package / Case: 184-BCQFP Supplier Device Package: 184-CQFP (31.3x31.3) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): MC68EC040FE33A; MC68040FE33V; MC68EC040RC25A; ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC68 Product Status: Obsolete

Win Source Part Number: 1077665-MC68LC040FE33A
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: M680x0
Core Processor: 68040
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 33MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: Tray
Additional Interfaces: SCI, SPI
Standard Package: 24
Package / Case: 184-BCQFP
Supplier Device Package: 184-CQFP (31.3x31.3)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): MC68EC040FE33A; MC68040FE33V; MC68EC040RC25A;
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC68
Product Status: Obsolete

Buy Now
33MHZ Embedded Microprocessor MPU - 694-MC68LC040FE33A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-MC68LC040FE33A
33MHZ Embedded Microprocessor MPU 694-MC68LC040FE33A
IC MPU M680X0 33MHZ 184CQFP Product overview: MC68LC040FE33A from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC040FE33A can be used for catalog matching and distributor lookup.

IC MPU M680X0 33MHZ 184CQFP Product overview: MC68LC040FE33A from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC040FE33A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68LC040FE33A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68LC040FE33A-ND
Microprocessors MC68LC040FE33A-ND
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68LC040FE33A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68LC040FE33A
Integrated Circuits (ICs) - Embedded - Microprocessors MC68LC040FE33A
IC MPU M680X0 33MHZ 184CQFP

IC MPU M680X0 33MHZ 184CQFP

Supplier's Site
Microprocessors - MC68LC040FE33A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68LC040FE33A
Microprocessors MC68LC040FE33A
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)

Buy Now Datasheet
Microprocessors - MC68LC040FE33A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68LC040FE33A
Microprocessors MC68LC040FE33A
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)

Buy Now Datasheet
Embedded - Microprocessors - MC68LC040FE33A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68LC040FE33A
Embedded - Microprocessors MC68LC040FE33A
IC MPU M680X0 33MHZ 184CQFP

IC MPU M680X0 33MHZ 184CQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1077665-MC68LC040FE33A 694-MC68LC040FE33A MC68LC040FE33A-ND MC68LC040FE33A MC68LC040FE33A MC68LC040FE33A
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 33MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Other; Tray Other; 184-BCQFP QFP QFP; Other; 184-BCQFP
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - 25PPC405GP-3BD266A - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details