Intel Corporation Embedded - Embedded - Microprocessors - A80502CSLM66133SY028 A80502CSLM66133SY028

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125113-A80502CSLM66 133SY028 Packaging: Bulk Categories: Embedded - Microprocessors Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125113-A80502CSLM66 133SY028 Packaging: Bulk Categories: Embedded - Microprocessors Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - A80502CSLM66133SY028 - 1125113-A80502CSLM66133SY028 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80502CSLM66133SY028
1125113-A80502CSLM66133SY028
Embedded - Embedded - Microprocessors - A80502CSLM66133SY028 1125113-A80502CSLM66133SY028
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125113-A80502CSLM66 133SY028 Packaging: Bulk Categories: Embedded - Microprocessors Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125113-A80502CSLM66133SY028
Packaging: Bulk
Categories: Embedded - Microprocessors
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
BGA Embedded Microprocessor MPU - 694-A80502CSLM66133SY028 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-A80502CSLM66133SY028
BGA Embedded Microprocessor MPU 694-A80502CSLM66133SY028
BGA Tray PICK#155184 Product overview: A80502CSLM66133SY028 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80502CSLM66133S Y028 can be used for catalog matching and distributor lookup.

BGA Tray PICK#155184 Product overview: A80502CSLM66133SY028 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80502CSLM66133SY028 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1125113-A80502CSLM66133SY028 694-A80502CSLM66133SY028
Product Name Embedded - Embedded - Microprocessors - A80502CSLM66133SY028 BGA Embedded Microprocessor MPU
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

 - C8231A - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
5 suppliers
AM3352 Sitara Processor - AM3352BZCEA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
33MHZ Embedded Microprocessor MPU - 694-A80386EXI - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 168
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details