Sitara Processor 324-NFBGA -40 to 105
IC MPU SITARA 800MHZ 324NFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1144008-AM3354BZCZA8
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Supplier Device Package: 324-NFBGA(15x15)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 324-LFBGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: AM3354
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)
Sitara processor: Arm Cortex-A8, 3D graphics, CAN 324-NFBGA -40 to 105 Product overview: AM3354BZCZA80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCZA80 can be used for catalog matching and distributor lookup.
Microprocessors - MPU ARM Cortex-A8 MPU
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)
IC MPU SITARA 800MHZ 324NFBGA
IC MPU SITARA 800MHZ 324NFBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3354BZCZA80 | 296-39718-5-ND | 1144008-AM3354BZCZA80 | 694-AM3354BZCZA80 | AM3354BZCZA80 | AM3354BZCZA80 | AM3354BZCZA80 | AM3354BZCZA80 |
| Product Name | AM3354 Sitara Processor | Microprocessors | Embedded - Embedded - Microprocessors - AM3354BZCZA80 | ARM Cortex-A Embedded Microprocessor MPU | Microprocessors - MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | |||
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | 1.8V, 3.3V | 1.26 | ||||
| Package Type | Other; NFBGA | Other; 324-LFBGA | BGA; Other; 324-LFBGA | Other; 324-LFBGA | ||||
| Clock Speed | 600 to 1000 MHz | 800 MHz | 26 MHz | 800 MHz | 800 MHz | 800 MHz | ||
| RAM | 128 KB |