NXP Semiconductors Embedded - Embedded - Microprocessors - MC68EC060RC66 MC68EC060RC66

Description
Manufacturer: NXP Win Source Part Number: 207943-MC68EC060RC66 Packaging: Tray Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 206-PGA (47.25x47.25) Speed(Frequency): 66MHz Security Package / Case: 206-BEPGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207943-MC68EC060RC66 Packaging: Tray Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 206-PGA (47.25x47.25) Speed(Frequency): 66MHz Security Package / Case: 206-BEPGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68EC060RC66 - 207943-MC68EC060RC66 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EC060RC66
207943-MC68EC060RC66
Embedded - Embedded - Microprocessors - MC68EC060RC66 207943-MC68EC060RC66
Manufacturer: NXP Win Source Part Number: 207943-MC68EC060RC66 Packaging: Tray Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 206-PGA (47.25x47.25) Speed(Frequency): 66MHz Security Package / Case: 206-BEPGA

Manufacturer: NXP
Win Source Part Number: 207943-MC68EC060RC66
Packaging: Tray
Core Processor: 68060
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 206-PGA (47.25x47.25)
Speed(Frequency): 66MHz
Security Package / Case: 206-BEPGA

Buy Now Datasheet
Microprocessors - MC68EC060RC66-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68EC060RC66-ND
Microprocessors MC68EC060RC66-ND
68060 Microprocessor IC M680x0 1 Core, 32-Bit 66MHz 206-PGA (47.25x47.25)

68060 Microprocessor IC M680x0 1 Core, 32-Bit 66MHz 206-PGA (47.25x47.25)

Buy Now Datasheet
Embedded - Microprocessors - MC68EC060RC66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EC060RC66
Embedded - Microprocessors MC68EC060RC66
IC MPU M680X0 66MHZ 206PGA

IC MPU M680X0 66MHZ 206PGA

Supplier's Site Datasheet
Microprocessors - MC68EC060RC66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68EC060RC66
Microprocessors MC68EC060RC66
68060 Microprocessor IC M680x0 1 Core, 32-Bit 66MHz 206-PGA (47.25x47.25)

68060 Microprocessor IC M680x0 1 Core, 32-Bit 66MHz 206-PGA (47.25x47.25)

Buy Now Datasheet
Microprocessors - MC68EC060RC66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68EC060RC66
Microprocessors MC68EC060RC66
68060 Microprocessor IC M680x0 1 Core, 32-Bit 66MHz 206-PGA (47.25x47.25)

68060 Microprocessor IC M680x0 1 Core, 32-Bit 66MHz 206-PGA (47.25x47.25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68EC060RC66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68EC060RC66
Integrated Circuits (ICs) - Embedded - Microprocessors MC68EC060RC66
IC MPU M680X0 66MHZ 206PGA

IC MPU M680X0 66MHZ 206PGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 207943-MC68EC060RC66 MC68EC060RC66-ND MC68EC060RC66 MC68EC060RC66 MC68EC060RC66
Product Name Embedded - Embedded - Microprocessors - MC68EC060RC66 Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 3.3V
Package Type Other; 206-PGA (47.25x47.25) Other; 206-BPGA Other; 206-BPGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details