M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 144-LQFP (20x20)
INTEGRATED MULTIPROTOCOL MICROPR
IC MPU M683XX 16MHZ 144LQFP
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 144-LQFP (20x20)
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 144-LQFP (20x20)
Microprocessors - MPU 68K INTGR COM PROC DMA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC68302CAG16VC-ND | MC68302CAG16VC | MC68302CAG16VC | MC68302CAG16VC | MC68302CAG16VC |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors | Microprocessors - MPU |
| Data Bus | 8-Bit; 16-Bit | 16-Bit; 1 Core, 8/16-Bit | |||
| Microprocessor Family | M68000 | M68000 | 68k; M68000 | M68000 | |
| Supply Voltage | 3.3V | ||||
| Package Type | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | ||
| Pin Count | 144 |