NXP Semiconductors Embedded - Embedded - Microprocessors - MC68030RC40C MC68030RC40C

Description
Manufacturer: NXP Win Source Part Number: 207908-MC68030RC40C Packaging: Tray Core Processor: 68030 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 128-PGA (35x35) Speed(Frequency): 40MHz Security Package / Case: 128-BPGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207908-MC68030RC40C Packaging: Tray Core Processor: 68030 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 128-PGA (35x35) Speed(Frequency): 40MHz Security Package / Case: 128-BPGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68030RC40C - 207908-MC68030RC40C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68030RC40C
207908-MC68030RC40C
Embedded - Embedded - Microprocessors - MC68030RC40C 207908-MC68030RC40C
Manufacturer: NXP Win Source Part Number: 207908-MC68030RC40C Packaging: Tray Core Processor: 68030 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 128-PGA (35x35) Speed(Frequency): 40MHz Security Package / Case: 128-BPGA

Manufacturer: NXP
Win Source Part Number: 207908-MC68030RC40C
Packaging: Tray
Core Processor: 68030
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 128-PGA (35x35)
Speed(Frequency): 40MHz
Security Package / Case: 128-BPGA

Buy Now Datasheet
Microprocessors - MC68030RC40C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68030RC40C-ND
Microprocessors MC68030RC40C-ND
68030 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 128-PGA (34.55x34.55)

68030 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 128-PGA (34.55x34.55)

Buy Now Datasheet
40MHZ Embedded Microprocessor MPU - 694-MC68030RC40C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Embedded Microprocessor MPU
694-MC68030RC40C
40MHZ Embedded Microprocessor MPU 694-MC68030RC40C
IC MPU M680X0 40MHZ 128PGA Product overview: MC68030RC40C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 40MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68030RC40C can be used for catalog matching and distributor lookup.

IC MPU M680X0 40MHZ 128PGA Product overview: MC68030RC40C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 40MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68030RC40C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MC68030RC40C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68030RC40C
Embedded - Microprocessors MC68030RC40C
IC MPU M680X0 40MHZ 128PGA

IC MPU M680X0 40MHZ 128PGA

Supplier's Site Datasheet
Microprocessors - MC68030RC40C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68030RC40C
Microprocessors MC68030RC40C
68030 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 128-PGA (34.55x34.55)

68030 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 128-PGA (34.55x34.55)

Buy Now Datasheet
Microprocessors - MC68030RC40C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68030RC40C
Microprocessors MC68030RC40C
68030 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 128-PGA (34.55x34.55)

68030 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 128-PGA (34.55x34.55)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68030RC40C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68030RC40C
Integrated Circuits (ICs) - Embedded - Microprocessors MC68030RC40C
IC MPU M680X0 40MHZ 128PGA

IC MPU M680X0 40MHZ 128PGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 207908-MC68030RC40C MC68030RC40C-ND 694-MC68030RC40C MC68030RC40C MC68030RC40C MC68030RC40C
Product Name Embedded - Embedded - Microprocessors - MC68030RC40C Microprocessors 40MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Package Type Other; 128-PGA (35x35) Other; 128-BPGA Other; Tray Other; 128-BPGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - A80386DXL-40 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details