The AM3703CUS is a Sitara ARM microprocessor based on the Cortex-A8 core, operating up to 1 GHz, designed for applications requiring multimedia processing and low power consumption. It is packaged in a 423-pin FCCSP with a 0.65 mm ball pitch, supporting commercial and extended temperature grades from 0°C to 90°C and -40°C to 105°C. The device includes 32 KB instruction and data caches, a 256 KB L2 cache, NEON SIMD coprocessor, and integrates interfaces such as USB OTG, UART, I2C, and multimedia card slots. It supports SmartReflex technology for dynamic voltage and frequency scaling, and is fabricated in 45 nm CMOS technology.
Sitara Processor 423-FCBGA 0 to 90
ARM Cortex-A8 MPU, 800MHz, FCBGA, 1.71-1.91V Product overview: AM3703CUS from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 800MHz, 1.91V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 800MHz, 1.91V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CUS can be used for catalog matching and distributor lookup.
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 423-FCBGA (16x16)
IC MPU SITARA 800MHZ 423FCBGA
IC MPU SITARA 800MHZ 423FCBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 423-FCBGA (16x16)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3703CUS | 694-AM3703CUS | 296-28405-ND | AM3703CUS | AM3703CUS | AM3703CUS |
| Product Name | AM3703 Sitara Processor | ARM Cortex-A 800MHz 1.91V Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ARM® Cortex®-A8 | |
| Supply Voltage | 1.8V | 1.8V | ||||
| Package Type | Other; FCBGA,POP-FCBGA | Other; FCBGA | Other; 423-LFBGA, FCBGA | Other; 423-LFBGA, FCBGA | BGA; Other; 423-LFBGA, FCBGA | |
| Clock Speed | 800 to 1000 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz | |
| RAM | 64 KB |