NXP Semiconductors
DSP (Digital Signal Processors)
MC56F81648LVLH
Description
MC56F81648LVLH
Request a Quote
Email Supplier
Datasheet
Description
MC56F81648LVLH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
568-MC56F81648LVLH-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V
|
|
Features
|
Flash Memory
|
|
Package Type
|
LFQP; Other; 64-LQFP
|
|
Pin Count
|
64
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Clock Speed
100 MHz
MMACS
100
View Details
3 suppliers
Clock Speed
20 MHz
Interface Type
Host Interface, Synchronous Serial Port (SSP)
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details