16-bit DSC, 56800E core, 64KB Flash, 32MHz, QFP 64 / TRAY RoHS Compliant: Yes
Digital Signal Processors & Controllers - DSP, DSC 16 BIT DSPHC
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 38T2609 | 568-MC56F8037MLH |
| Product Name | 16-Bit Dsc, 56800E Core, 64Kb Flash, 32Mhz, Qfp 64 / Tray Rohs Compliant Nxp | Digital Signal Processors & Controllers - DSP, DSC 16 BIT DSPHC |
| Supply Voltage | -3.3V; 3V; 3.3V | |
| Package Type | QFP; Other; 64-LQFP | |
| Clock Speed | 8 MHz |