NXP Semiconductors Digital Signal Controller-Dsc, 16 Bit, 32Kb, 32Mhz 3.6V Lqfp-32; Product Range Nxp MC56F8023VLC

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 32MHZ 3.6V LQFP-32; Product Range:MC56F80xx Series; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:26I/O s; Embedded Interface Type:I2C, QSCI, QSPI; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 32MHZ 3.6V LQFP-32; Product Range:MC56F80xx Series; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:26I/O s; Embedded Interface Type:I2C, QSCI, QSPI; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 32Mhz 3.6V Lqfp-32; Product Range Nxp - 54M7166 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 32Mhz 3.6V Lqfp-32; Product Range Nxp
54M7166
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 32Mhz 3.6V Lqfp-32; Product Range Nxp 54M7166
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 32MHZ 3.6V LQFP-32; Product Range:MC56F80xx Series; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:26I/O s; Embedded Interface Type:I2C, QSCI, QSPI; Core Supply Voltage:3.3V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 32MHZ 3.6V LQFP-32; Product Range:MC56F80xx Series; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:26I/O s; Embedded Interface Type:I2C, QSCI, QSPI; Core Supply Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 54M7166
Product Name Digital Signal Controller-Dsc, 16 Bit, 32Kb, 32Mhz 3.6V Lqfp-32; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Controllers - ADM6926ABT1 - 128966-ADM6926ABT1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers
Interface - Specialized - 5962-8552801RA - Lingto Electronic Limited
Specs
Technology System Bus
Device Type Sensor Interface
Package Type DIP; 20-CERDIP
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details