NXP Semiconductors Interface - Interface - Encoders, Decoders, Converters - MC44C402AC MC44C402AC

Description
Manufacturer: NXP Win Source Part Number: 1073568-MC44C402AC Packaging: Tray Type: Audio Encoder Applications: Set-Top Boxes, Video Players, Recorders Mounting: SMD (SMT) Family Name: MC44C402 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-LQFP (7x7) Analog Supply Voltage: 2.97 V to 3.63 V Digital Supply Voltage: 1.62 V to 1.98 V Alternative Parts (Cross-Reference): MC44C402ACR2; Introduction Date: June 15, 2005 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1073568-MC44C402AC Packaging: Tray Type: Audio Encoder Applications: Set-Top Boxes, Video Players, Recorders Mounting: SMD (SMT) Family Name: MC44C402 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-LQFP (7x7) Analog Supply Voltage: 2.97 V to 3.63 V Digital Supply Voltage: 1.62 V to 1.98 V Alternative Parts (Cross-Reference): MC44C402ACR2; Introduction Date: June 15, 2005 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - MC44C402AC - 1073568-MC44C402AC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - MC44C402AC
1073568-MC44C402AC
Interface - Interface - Encoders, Decoders, Converters - MC44C402AC 1073568-MC44C402AC
Manufacturer: NXP Win Source Part Number: 1073568-MC44C402AC Packaging: Tray Type: Audio Encoder Applications: Set-Top Boxes, Video Players, Recorders Mounting: SMD (SMT) Family Name: MC44C402 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-LQFP (7x7) Analog Supply Voltage: 2.97 V to 3.63 V Digital Supply Voltage: 1.62 V to 1.98 V Alternative Parts (Cross-Reference): MC44C402ACR2; Introduction Date: June 15, 2005 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1073568-MC44C402AC
Packaging: Tray
Type: Audio Encoder
Applications: Set-Top Boxes, Video Players, Recorders
Mounting: SMD (SMT)
Family Name: MC44C402
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-LQFP (7x7)
Analog Supply Voltage: 2.97 V to 3.63 V
Digital Supply Voltage: 1.62 V to 1.98 V
Alternative Parts (Cross-Reference): MC44C402ACR2;
Introduction Date: June 15, 2005
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 709-MC44C402AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-MC44C402AC
Interface Transceiver IC 709-MC44C402AC
Encoder 32-Pin LQFP Brick / IC STEREO ENCODER MTS 32-LQFP Product overview: MC44C402AC from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MC44C402AC can be used for catalog matching and distributor lookup.

Encoder 32-Pin LQFP Brick / IC STEREO ENCODER MTS 32-LQFP Product overview: MC44C402AC from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MC44C402AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - MC44C402AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
MC44C402AC
Encoders, Decoders, Converters MC44C402AC
Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)

Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1073568-MC44C402AC 709-MC44C402AC MC44C402AC
Product Name Interface - Interface - Encoders, Decoders, Converters - MC44C402AC Interface Transceiver IC Encoders, Decoders, Converters
Package Type QFP; 32-LQFP (7x7) Tray QFP; LQFP; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
 - 74AHCT374D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
Line Interface ICs - 4972268P - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details