NXP Semiconductors Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters MC44C401LACR2

Description
Win Source Part Number: 1022532-MC44C401LACR 2 Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Encoder Package: Tape & Reel (TR) Applications: Set-Top Boxes, Video Players, Recorders Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Supply, Analog: 2.97V ~ 3.63V Voltage - Supply, Digital: 2.97V ~ 3.63V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC44 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1022532-MC44C401LACR 2 Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Encoder Package: Tape & Reel (TR) Applications: Set-Top Boxes, Video Players, Recorders Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Supply, Analog: 2.97V ~ 3.63V Voltage - Supply, Digital: 2.97V ~ 3.63V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC44 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 1022532-MC44C401LACR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
1022532-MC44C401LACR2
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters 1022532-MC44C401LACR2
Win Source Part Number: 1022532-MC44C401LACR 2 Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Encoder Package: Tape & Reel (TR) Applications: Set-Top Boxes, Video Players, Recorders Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Supply, Analog: 2.97V ~ 3.63V Voltage - Supply, Digital: 2.97V ~ 3.63V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC44 Product Status: Obsolete

Win Source Part Number: 1022532-MC44C401LACR2
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Type: Audio Encoder
Package: Tape & Reel (TR)
Applications: Set-Top Boxes, Video Players, Recorders
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Supply, Analog: 2.97V ~ 3.63V
Voltage - Supply, Digital: 2.97V ~ 3.63V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC44
Product Status: Obsolete

Buy Now Datasheet
Encoders, Decoders, Converters - MC44C401LACR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
MC44C401LACR2
Encoders, Decoders, Converters MC44C401LACR2
Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)

Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1022532-MC44C401LACR2 MC44C401LACR2
Product Name Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI32176-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers