NXP Semiconductors Interface Transceiver IC MC44C401LAC

Description
IC STEREO ENCODER MTS 32-LQFP Product overview: MC44C401LAC from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MC44C401LAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC STEREO ENCODER MTS 32-LQFP Product overview: MC44C401LAC from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MC44C401LAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
709-MC44C401LAC
Interface Transceiver IC 709-MC44C401LAC
IC STEREO ENCODER MTS 32-LQFP Product overview: MC44C401LAC from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MC44C401LAC can be used for catalog matching and distributor lookup.

IC STEREO ENCODER MTS 32-LQFP Product overview: MC44C401LAC from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MC44C401LAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 1214895-MC44C401LAC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
1214895-MC44C401LAC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters 1214895-MC44C401LAC
Win Source Part Number: 1214895-MC44C401LAC Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Encoder Package: Tray Applications: Set-Top Boxes, Video Players, Recorders Standard Package: 1,250 Mounting: SMD (SMT) Voltage - Supply, Analog: 2.97V ~ 3.63V Voltage - Supply, Digital: 2.97V ~ 3.63V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC44 Product Status: Obsolete

Win Source Part Number: 1214895-MC44C401LAC
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Type: Audio Encoder
Package: Tray
Applications: Set-Top Boxes, Video Players, Recorders
Standard Package: 1,250
Mounting: SMD (SMT)
Voltage - Supply, Analog: 2.97V ~ 3.63V
Voltage - Supply, Digital: 2.97V ~ 3.63V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC44
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - MC44C401LAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
MC44C401LAC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters MC44C401LAC
IC STEREO ENCODER MTS 32-LQFP

IC STEREO ENCODER MTS 32-LQFP

Supplier's Site
Encoders, Decoders, Converters - MC44C401LAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
MC44C401LAC
Encoders, Decoders, Converters MC44C401LAC
Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)

Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-MC44C401LAC 1214895-MC44C401LAC MC44C401LAC MC44C401LAC
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Sensor Interface Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers