Mini-Circuits 3.0 GHz Rf Power Divider Splitter BP2U1+

Description
Power Divider, 2 Way-0 , 1.75 to 3.0 GHz, 50 ohms, SMT Product overview: BP2U1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 GHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 3.0 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP2U1+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Divider, 2 Way-0 , 1.75 to 3.0 GHz, 50 ohms, SMT Product overview: BP2U1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 GHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 3.0 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP2U1+ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.0 GHz Rf Power Divider Splitter - 851-BP2U1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.0 GHz Rf Power Divider Splitter
851-BP2U1+
3.0 GHz Rf Power Divider Splitter 851-BP2U1+
Power Divider, 2 Way-0 , 1.75 to 3.0 GHz, 50 ohms, SMT Product overview: BP2U1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 GHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 3.0 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP2U1+ can be used for catalog matching and distributor lookup.

Power Divider, 2 Way-0 , 1.75 to 3.0 GHz, 50 ohms, SMT Product overview: BP2U1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 GHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 3.0 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP2U1+ can be used for catalog matching and distributor lookup.

Supplier's Site
RF Power Dividers/Splitters - BP2U1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
BP2U1+
RF Power Dividers/Splitters BP2U1+
RF Power Divider 1.75 GHz ~ 3 GHz Isolation (Min) 10dB, 4° Imbalance (Max), 1.6 VSWR (Typ) 8-SOIC (0.154", 3.90mm Width)

RF Power Divider 1.75 GHz ~ 3 GHz Isolation (Min) 10dB, 4° Imbalance (Max), 1.6 VSWR (Typ) 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-BP2U1+ BP2U1+
Product Name 3.0 GHz Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZAPD-2-272-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.30 dB
View Details
2 suppliers
4 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828E - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.3-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 26500.00 MHz
Insertion Loss 2.50 dB
View Details