The MC34PF4210A1ES is a 14-channel power management integrated circuit (PMIC) designed for audio and video applications. It features a highly programmable architecture with up to six buck converters and six linear regulators, allowing for flexible power distribution across various system components. The device includes a boost regulator capable of providing a 5.0 V output, a coin cell charger, and an RTC supply, making it suitable for powering applications processors, memory, and peripherals. This PMIC supports one-time programmable (OTP) memory for device configuration, which can be preprogrammed or left nonprogrammed for custom setups. It offers programmable output voltage, sequencing, and timing, along with power control logic that interfaces with processors via I²C. The MC34PF4210A1ES is particularly defined for use with the i.MX 8M family of processors, making it a suitable choice for low-cost audio/video applications such as OTT STBs, wireless audio devices, and A/V receivers.
Manufacturer: NXP
Win Source Part Number: 926163-MC34PF4210A1E
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Audio, Video PMIC 56-QFN-EP (8x8)
Package: 56-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount, Wettable Flank
Family Name: MC34PF4210
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN-EP (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13859, 935353959557, MC34PF4210A1ES-ND
Audio, Video PMIC 56-QFN-EP (8x8)
Audio, Video PMIC 56-QFN-EP (8x8)
POWER MANAGEMENT IC, 14 CH, I2C, QFN-56; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:6; No. of LDO Regulators:7; No. of Regulated Outputs:14; Digital IC Case:QFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 926163-MC34PF4210A1ES | MC34PF4210A1ES | 59AC7149 |
| Product Name | PMIC - PMIC - Power Management - Specialized - MC34PF4210A1ES | Power Management - Specialized | Power Management Ic, 14 Ch, I2C, Qfn-56; Supply Voltage Nxp |
| Output Options | Inverting |