LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2.3A (Switch) 24-QFN-EP (4x4)
IC LED DRVR RGLTR DIM 2.3A 24QFN
IC LED DRVR RGLTR PWM 2.3A 24QFN
LED DRVR 96Segment 9V/12V/15V/18V 24-Pin QFN EP T/R
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MC34845CEPR2-ND | MC34845CEPR2 | MC34845CEPR2 | 568-MC34845CEPR2 |
| Product Name | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED DRVR 96Segment 9V/12V/15V/18V 24-Pin QFN EP T/R |
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 21 volts | 5 to 21 volts | ||
| Output Voltage | 8 to 60 volts | |||
| Output Current | 2300 milliamps | 2300 milliamps |