Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-2.75-RL ADP3330ART-2.75-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860300-ADP3330ART-2. 75-RL Series: anyCAP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860300-ADP3330ART-2. 75-RL Series: anyCAP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-2.75-RL - 860300-ADP3330ART-2.75-RL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-2.75-RL
860300-ADP3330ART-2.75-RL
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-2.75-RL 860300-ADP3330ART-2.75-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 860300-ADP3330ART-2. 75-RL Series: anyCAP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10000 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860300-ADP3330ART-2.75-RL
Series: anyCAP®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ADP3330ART-2.75-RL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ADP3330ART-2.75-RL
PMIC - Voltage Regulators - Linear ADP3330ART-2.75-RL
IC REG LIN 2.75V 200MA SOT23-6

IC REG LIN 2.75V 200MA SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 860300-ADP3330ART-2.75-RL ADP3330ART-2.75-RL
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-2.75-RL PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413466 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details