Manufacturer: NXP USA Inc.
Win Source Part Number: 807028-MC33MR2001VVK
Packaging: Reel
Frequency Range: 76 ~ 77GHz
Height: 0.040" (1.02mm)
Part Status: Obsolete (End Of Life)
Icc Max: 170mA (Typ)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Manufacturer Package: 85-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
VCO 77GHZ 6MM X 6MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 807028-MC33MR2001VVKR2 | MC33MR2001VVKR2 |
| Product Name | VCOs (Voltage Controlled Oscillators) - MC33MR2001VVKR2 | VCOs (Voltage Controlled Oscillators) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |