NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - MC33MR2001RVK MC33MR2001RVK

Description
Manufacturer: NXP Win Source Part Number: 883426-MC33MR2001RVK Series: * Package: Tray Part Status: Obsolete Family Name: MC33 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 409 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883426-MC33MR2001RVK Series: * Package: Tray Part Status: Obsolete Family Name: MC33 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 409 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC33MR2001RVK - 883426-MC33MR2001RVK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC33MR2001RVK
883426-MC33MR2001RVK
Interface - Interface - Drivers, Receivers, Transceivers - MC33MR2001RVK 883426-MC33MR2001RVK
Manufacturer: NXP Win Source Part Number: 883426-MC33MR2001RVK Series: * Package: Tray Part Status: Obsolete Family Name: MC33 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 409 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883426-MC33MR2001RVK
Series: *
Package: Tray
Part Status: Obsolete
Family Name: MC33
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 409
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 883426-MC33MR2001RVK
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC33MR2001RVK
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Telecom - SI3215-C-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers