NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC33FS6523CAER2 MC33FS6523CAER2

Description
Manufacturer: NXP Win Source Part Number: 926150-MC33FS6523CAE R2 Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC Package: Reel - TR Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33FS6523 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926150-MC33FS6523CAE R2 Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC Package: Reel - TR Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33FS6523 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC33FS6523CAER2 - 926150-MC33FS6523CAER2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC33FS6523CAER2
926150-MC33FS6523CAER2
PMIC - PMIC - Power Management - Specialized - MC33FS6523CAER2 926150-MC33FS6523CAER2
Manufacturer: NXP Win Source Part Number: 926150-MC33FS6523CAE R2 Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC Package: Reel - TR Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33FS6523 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 926150-MC33FS6523CAER2
Operating Temperature Range: -40°C ~ 125°C
Features: System Basis Chip PMIC
Package: Reel - TR
Package: 48-LQFP Exposed Pad
Mounting: Surface Mount
Family Name: MC33FS6523
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - MC33FS6523CAER2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33FS6523CAER2
Power Management - Specialized MC33FS6523CAER2
System Basis Chip PMIC 48-HLQFP (7x7)

System Basis Chip PMIC 48-HLQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 926150-MC33FS6523CAER2 MC33FS6523CAER2
Product Name PMIC - PMIC - Power Management - Specialized - MC33FS6523CAER2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details