NXP Semiconductors Interface - Interface - Specialized - MC33993DWB MC33993DWB

Description
Manufacturer: NXP Win Source Part Number: 022667-MC33993DWB Packaging: Tube/Rail Applications: Automotive Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-SOIC Supply Voltage - Operating: 5.5 V to 26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 022667-MC33993DWB Packaging: Tube/Rail Applications: Automotive Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-SOIC Supply Voltage - Operating: 5.5 V to 26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33993DWB - 022667-MC33993DWB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33993DWB
022667-MC33993DWB
Interface - Interface - Specialized - MC33993DWB 022667-MC33993DWB
Manufacturer: NXP Win Source Part Number: 022667-MC33993DWB Packaging: Tube/Rail Applications: Automotive Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-SOIC Supply Voltage - Operating: 5.5 V to 26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 022667-MC33993DWB
Packaging: Tube/Rail
Applications: Automotive
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-SOIC
Supply Voltage - Operating: 5.5 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - MC33993DWB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33993DWB
Interface - Specialized MC33993DWB
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Specialized - MC33993DWB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33993DWB
Specialized MC33993DWB
Automotive Interface 32-SOIC

Automotive Interface 32-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33993DWB
Integrated Circuits (ICs) - Interface - Specialized MC33993DWB
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 022667-MC33993DWB MC33993DWB MC33993DWB MC33993DWB
Product Name Interface - Interface - Specialized - MC33993DWB Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 5.5 V ~ 26 V Other; 5.5V ~ 26V Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Telecom - SI3205-D-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers